Clippard Manifold Mount - Proportional Valves E-PM-05-25-50

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series manifold-mount proportional valves are 2-way valves designed for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitoring. They feature a single moving part for long life, low power consumption of 1.9 watts at 73°F, and support input control signals of 0 to 5 VDC, 0 to 10 VDC, or 0 to 20 VDC. The E-PM-05-25-50 variant specifies a 0.025" orifice, operates at a maximum pressure of 100 psig, and uses nitrile seals. It has a manifold mount configuration with #6-32 mounting holes, a #10-32 male inlet and outlet, and is compatible with the EVPD driver. The valve provides flow proportional to input current, with a maximum flow of 22.0 l/min at 100 psig and a temperature range of 32 to 132°F.

Datasheet Summary
Powered by GS/AI

The EVP series manifold-mount proportional valves are 2-way valves designed for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitoring. They feature a single moving part for long life, low power consumption of 1.9 watts at 73°F, and support input control signals of 0 to 5 VDC, 0 to 10 VDC, or 0 to 20 VDC. The E-PM-05-25-50 variant specifies a 0.025" orifice, operates at a maximum pressure of 100 psig, and uses nitrile seals. It has a manifold mount configuration with #6-32 mounting holes, a #10-32 male inlet and outlet, and is compatible with the EVPD driver. The valve provides flow proportional to input current, with a maximum flow of 22.0 l/min at 100 psig and a temperature range of 32 to 132°F.

Suppliers

Company
Product
Description
Supplier Links
Manifold Mount -  Proportional Valves - E-PM-05-25-50 - Clippard
Cincinnati, OH, United States
Manifold Mount - Proportional Valves
E-PM-05-25-50
Manifold Mount - Proportional Valves E-PM-05-25-50
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E-PM-05-25-50
Product Name Manifold Mount - Proportional Valves
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Fully Ported Air Valve - E*O-3-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-20-13-A0 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
DV 2-Way Valve, Spade Term., Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
High Pressure Electronic Valves - EHS Series - Clippard
Specs
Primary Material Aluminum; Stainless Steel; Steel
Media Gas; Air
Maximum Pressure 1000.00 psi (704 m H2O)
View Details