The EVP series proportional control valves are two-way, flow-proportional valves for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitors. The E*-P-20-13-A0 variant is part of this series, which uses a single moving part for long life and low power consumption of 1.9 watts at rated voltage. It features a 0.013 inch orifice and is rated for a maximum operating pressure of 100 psig, with a 0 to 20 VDC input voltage range. The valve accommodates in-line or manifold mounting, with standard nitrile seals and a compact design. Flow is proportional to input current, enabling control via DC or PWM signals. The unique design ensures high controllability, fast response, and minimal hysteresis of 1% of full current.
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E*-P-20-13-A0 |
| Product Name | Proportional In-Line and Manafold Control Valve |
| Valve Type | Control Valve |
| Primary Material | Aluminum |
| Media | Gas; Inert Gases; Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |