Clippard 3 Way Fully Ported Air Valve E*O-3-6-L

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Way Fully Ported Air Valve - E*O-3-6-L - Clippard
Cincinnati, OH, United States
3 Way Fully Ported Air Valve
E*O-3-6-L
3 Way Fully Ported Air Valve E*O-3-6-L
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*O-3-6-L
Product Name 3 Way Fully Ported Air Valve
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Normally Closed Air Valve - E*-3-12 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
4-Way Stem Valve - MAV-4D - Clippard
Specs
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
2 suppliers
Intrinsically Safe Soleinoid Valve - EI-2-*-15.5-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E315F-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details