The DT-2M-24-L-V is a 2-way, normally-closed electronic valve in the DV Series with spade terminals, manifold mounting, and FKM seals. It operates at 24 VDC with 1.9 W power consumption and a 95-125% voltage range. Maximum flow is 70 l/min at 100 psig (7 bar), with a response time of 10-20 ms. It handles pressures from 28" Hg vacuum to 50 psig (3.4 bar), has a 0.070" (1.8 mm) orifice, and uses 1/8" NPT female for inlet and #10-32 male for exhaust. The body, spring, and wetted parts are stainless steel, polyetherimide, and PPS. Operating temperature is 32-130°F (0-54°C), and cycle life is 750 million operations.
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DT-2M-24-L-V |
| Product Name | DV 2-Way Valve, Spade Term., Manifold Mount, 0.070" Orifice, 24 VDC, FKM Seals |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.07 inch (1.78 mm) |
| Maximum Pressure | 50.00 psi (35.19 m H2O) |