Clippard High Pressure Electronic Valves EHS Series

Description
The EHS series is precision-engineered to deliver robust performance in higher pressure (up to 1,000 psig) applications, prioritizing both safe functionality and the reduction of potential leak points. Building upon the foundation set by the ES series, the EHS incorporates key features such as substantial cross sectional O-rings, proven poppet designs, and strategic placement of mounting hardware outside the flow path. The EHS series is the preferred choice for high-pressure applications that demand lasting, low leak performance.
Request a Quote
Description
The EHS series is precision-engineered to deliver robust performance in higher pressure (up to 1,000 psig) applications, prioritizing both safe functionality and the reduction of potential leak points. Building upon the foundation set by the ES series, the EHS incorporates key features such as substantial cross sectional O-rings, proven poppet designs, and strategic placement of mounting hardware outside the flow path. The EHS series is the preferred choice for high-pressure applications that demand lasting, low leak performance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EHS series consists of 2-way normally-closed high-pressure solenoid valves designed for use with clean, dry air and compatible gases up to 1,000 psig (69 bar). Available in 12 or 24 VDC, the valves feature top terminal pins or radial wire leads, with a nominal power consumption of 1 watt and coil resistances of 144 ohms (12V) or 576 ohms (24V). The body is constructed from ENP steel, stainless steel, or aluminum, with nitrile, FKM, or EPDM seals. Maximum flow rates are 25 or 58 l/min at 1,000 psig, with a response time of 10 to 15 ms. The valves have 1/8-27 NPT or G1/8 female ports, operate within a temperature range of 32 to 150°F (0 to 65°C), and are mounted inline. Physical dimensions are 1.650 in (41.9 mm) long, 1.280 in (32.5 mm) wide, and 0.650 in (16.5 mm) high.

Datasheet Summary
Powered by GS/AI

The EHS series consists of 2-way normally-closed high-pressure solenoid valves designed for use with clean, dry air and compatible gases up to 1,000 psig (69 bar). Available in 12 or 24 VDC, the valves feature top terminal pins or radial wire leads, with a nominal power consumption of 1 watt and coil resistances of 144 ohms (12V) or 576 ohms (24V). The body is constructed from ENP steel, stainless steel, or aluminum, with nitrile, FKM, or EPDM seals. Maximum flow rates are 25 or 58 l/min at 1,000 psig, with a response time of 10 to 15 ms. The valves have 1/8-27 NPT or G1/8 female ports, operate within a temperature range of 32 to 150°F (0 to 65°C), and are mounted inline. Physical dimensions are 1.650 in (41.9 mm) long, 1.280 in (32.5 mm) wide, and 0.650 in (16.5 mm) high.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Electronic Valves - EHS Series - Clippard
Cincinnati, OH, United States
High Pressure Electronic Valves
EHS Series
High Pressure Electronic Valves EHS Series
The EHS series is precision-engineered to deliver robust performance in higher pressure (up to 1,000 psig) applications, prioritizing both safe functionality and the reduction of potential leak points. Building upon the foundation set by the ES series, the EHS incorporates key features such as substantial cross sectional O-rings, proven poppet designs, and strategic placement of mounting hardware outside the flow path. The EHS series is the preferred choice for high-pressure applications that demand lasting, low leak performance.

The EHS series is precision-engineered to deliver robust performance in higher pressure (up to 1,000 psig) applications, prioritizing both safe functionality and the reduction of potential leak points. Building upon the foundation set by the ES series, the EHS incorporates key features such as substantial cross sectional O-rings, proven poppet designs, and strategic placement of mounting hardware outside the flow path. The EHS series is the preferred choice for high-pressure applications that demand lasting, low leak performance.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number EHS Series
Product Name High Pressure Electronic Valves
Primary Material Aluminum; Stainless Steel; Steel
Media Gas; Air
Maximum Pressure 1000.00 psi (704 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

2-WAY EW Series - Mouse Valves - EW-2-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
2-Way Miniature Pinch Valve - NPV3-1O-25-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 14.00 psi (9.85 m H2O)
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EW-3-12-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
Sleeve Valve - JSLV-3 - Clippard
Specs
Valve Type Directional
Primary Material Aluminum
Media Water; Air; Compressed Air
View Details