Clippard Proportional In-Line and Manafold Control Valve E*-P-20-25-50

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series offers 2-way proportional valves for precise flow control of clean, dry air or inert gases in applications such as analytical instruments, respirators, and blood pressure monitoring. The valve features a single moving part for long life and low friction, consumes 1.9 watts at 73°F, and supports input currents proportional to control signals. It is available in five orifice sizes including 0.025" and operates up to 100 psig with Nitrile seals standard. Mounting options include in-line and manifold configurations with #10-32 threaded ports. The part number E*-P-20-25-50 indicates a 0-20 VDC input, 0.025" orifice, and 50 psig maximum pressure, consistent with the series' standardized options. The valve is designed for DC, PWM, or closed-loop control with fast response and compact dimensions.

Datasheet Summary
Powered by GS/AI

The EVP series offers 2-way proportional valves for precise flow control of clean, dry air or inert gases in applications such as analytical instruments, respirators, and blood pressure monitoring. The valve features a single moving part for long life and low friction, consumes 1.9 watts at 73°F, and supports input currents proportional to control signals. It is available in five orifice sizes including 0.025" and operates up to 100 psig with Nitrile seals standard. Mounting options include in-line and manifold configurations with #10-32 threaded ports. The part number E*-P-20-25-50 indicates a 0-20 VDC input, 0.025" orifice, and 50 psig maximum pressure, consistent with the series' standardized options. The valve is designed for DC, PWM, or closed-loop control with fast response and compact dimensions.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-P-20-25-50 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-P-20-25-50
Proportional In-Line and Manafold Control Valve E*-P-20-25-50
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-P-20-25-50
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Miniature Pinch Valve - NPV4-1C-07-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Manifold Mount -  Proportional Valves - E-PM-10-25-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E215D-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
DV 3-Way Valve, Wire Leads, Manifold Mount, 24 VDC - DV-3M-24 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details