Clippard Precision Adjustable Pressure Regulator DR-2P

Description
When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the newest addition to the reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability while maintaining the same flow and performance characteristics as the MAR regulators in a durable, sleek package. Features: • Exceptional repeatability—± 0.15 psi • Provides a high level of precision and accuracy • Features non-rising internal adjustment • For applications where zero air consumption is required (non-bleed) Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Ports: #10-32 Repeatability:**+/- 0.15 psi Set Point Sensitivity: 0.1 psi Set Point Stability: 0.1 psi Temperature Range: 32 to 230°F Mounting: 15/32-32 thread, nuts and lock washers furnished Materials: Electroless nickel plated brass body, FKM seals, PFPE lube, stainless steel adjustment screw and spring Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed screwdriver slot with micro-adjustment (32 pitch thread). Knobs ordered separately (#AK4-A) *Non-relieving models only
Request a Quote
Description
When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the newest addition to the reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability while maintaining the same flow and performance characteristics as the MAR regulators in a durable, sleek package. Features: • Exceptional repeatability—± 0.15 psi • Provides a high level of precision and accuracy • Features non-rising internal adjustment • For applications where zero air consumption is required (non-bleed) Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Ports: #10-32 Repeatability:**+/- 0.15 psi Set Point Sensitivity: 0.1 psi Set Point Stability: 0.1 psi Temperature Range: 32 to 230°F Mounting: 15/32-32 thread, nuts and lock washers furnished Materials: Electroless nickel plated brass body, FKM seals, PFPE lube, stainless steel adjustment screw and spring Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed screwdriver slot with micro-adjustment (32 pitch thread). Knobs ordered separately (#AK4-A) *Non-relieving models only
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DR-2P is a precision pressure regulator designed for applications requiring zero air consumption and high accuracy, with a relieving design to maintain constant output pressure under varying downstream conditions. It features a #10-32 female inlet and outlet, an electroless nickel-plated brass body, FKM seals, PFPE lubricant, and a stainless steel adjustment screw and spring. The regulator operates with a maximum input pressure of 300 psig, has a temperature range of 32 to 230°F, and offers repeatability of ±0.25 psig typical and set point sensitivity and stability of ≤0.5 psig. Adjustment is via an exposed screwdriver slot with a 56-pitch thread. It is compatible with air, water, or oil, and mounts with a 5/16-24 thread, including nuts and lockwashers.

Datasheet Summary
Powered by GS/AI

The DR-2P is a precision pressure regulator designed for applications requiring zero air consumption and high accuracy, with a relieving design to maintain constant output pressure under varying downstream conditions. It features a #10-32 female inlet and outlet, an electroless nickel-plated brass body, FKM seals, PFPE lubricant, and a stainless steel adjustment screw and spring. The regulator operates with a maximum input pressure of 300 psig, has a temperature range of 32 to 230°F, and offers repeatability of ±0.25 psig typical and set point sensitivity and stability of ≤0.5 psig. Adjustment is via an exposed screwdriver slot with a 56-pitch thread. It is compatible with air, water, or oil, and mounts with a 5/16-24 thread, including nuts and lockwashers.

Suppliers

Company
Product
Description
Supplier Links
Precision Adjustable Pressure Regulator - DR-2P - Clippard
Cincinnati, OH, United States
Precision Adjustable Pressure Regulator
DR-2P
Precision Adjustable Pressure Regulator DR-2P
When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the newest addition to the reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability while maintaining the same flow and performance characteristics as the MAR regulators in a durable, sleek package. Features: • Exceptional repeatability—± 0.15 psi • Provides a high level of precision and accuracy • Features non-rising internal adjustment • For applications where zero air consumption is required (non-bleed) Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Ports: #10-32 Repeatability:**+/- 0.15 psi Set Point Sensitivity: 0.1 psi Set Point Stability: 0.1 psi Temperature Range: 32 to 230°F Mounting: 15/32-32 thread, nuts and lock washers furnished Materials: Electroless nickel plated brass body, FKM seals, PFPE lube, stainless steel adjustment screw and spring Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed screwdriver slot with micro-adjustment (32 pitch thread). Knobs ordered separately (#AK4-A) *Non-relieving models only

When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the newest addition to the reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability while maintaining the same flow and performance characteristics as the MAR regulators in a durable, sleek package.

Features:

• Exceptional repeatability—± 0.15 psi
• Provides a high level of precision and accuracy
• Features non-rising internal adjustment
• For applications where zero air consumption is required (non-bleed)

Medium: Air, Water* or Oil*
Input Pressure: 300 psig max.
Ports: #10-32
Repeatability:**+/- 0.15 psi
Set Point Sensitivity: 0.1 psi
Set Point Stability: 0.1 psi
Temperature Range: 32 to 230°F
Mounting: 15/32-32 thread, nuts and lock washers furnished
Materials: Electroless nickel plated brass body, FKM seals,
PFPE lube, stainless steel adjustment screw and spring
Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed screwdriver slot with micro-adjustment (32 pitch thread). Knobs ordered separately (#AK4-A)

*Non-relieving models only

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number DR-2P
Product Name Precision Adjustable Pressure Regulator
Primary Material Brass / Bronze
Media Water; Gas; Air
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

FV Series 3-Way Valve - FV-3DP - Clippard
Specs
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
EM Series Electronic Valve - EMO-3 - Clippard
Specs
Valve Type Control Valve
Media Gas; Oxygen, Inert Gas; Air; Compressed Air
Number of Ports 3
View Details
3 Way Fully Ported Air Valve - E*O-3-6-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2-Way Normally Open Valve - MAVO-2C - Clippard
Specs
Valve Type Directional; Cartridge; Spool
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
2 suppliers