Clippard 3 Way Fully Ported Air Valve E*O-3M-24-H

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Way Fully Ported Air Valve - E*O-3M-24-H - Clippard
Cincinnati, OH, United States
3 Way Fully Ported Air Valve
E*O-3M-24-H
3 Way Fully Ported Air Valve E*O-3M-24-H
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*O-3M-24-H
Product Name 3 Way Fully Ported Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact 10 mm Isolation Valve - E*210S* - Clippard
Specs
Valve Type Control Valve; Diaphragm
Primary Material Glass Filled Nylon
Media Water; Gas; Air; Compressed Air
View Details
DV 2-Way Valve, Spade Term., Cartridge, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Miniature Pressure Regulator - MAR-1BP - Clippard
Specs
Valve Type Relief (optional feature)
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
DV 2-Way Valve, Wire Leads, Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details