Clippard 3 Way Fully Ported Air Valve E*O-3-12

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Way Fully Ported Air Valve - E*O-3-12 - Clippard
Cincinnati, OH, United States
3 Way Fully Ported Air Valve
E*O-3-12
3 Way Fully Ported Air Valve E*O-3-12
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*O-3-12
Product Name 3 Way Fully Ported Air Valve
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact 10 mm Isolation Valve - E*210S* - Clippard
Specs
Valve Type Control Valve; Diaphragm
Primary Material Glass Filled Nylon
Media Water; Gas; Air; Compressed Air
View Details
Precision Adjustable Pressure Regulator - DR-2 - Clippard
Specs
Primary Material Brass / Bronze
Media Water; Gas; Air
Maximum Pressure 300.00 psi (211 m H2O)
View Details
3-Way Toggle Valve, 3/8
Specs
Valve Type Poppet; Toggle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details