Clippard 2 Way Normally Closed Air Valve E*-2-24

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way Normally Closed Air Valve - E*-2-24 - Clippard
Cincinnati, OH, United States
2 Way Normally Closed Air Valve
E*-2-24
2 Way Normally Closed Air Valve E*-2-24
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-2-24
Product Name 2 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Miniature Electronic Valve - E210C-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
10 mm Miniature Electronic Valve - E3O10A-1C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Manifold Mount -  Proportional Valves - E-PM-20-13-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Modular 4-Way Electronically Piloted - R-481 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Solenoid; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details