The DV-2M-24-V is a 2-way, normally closed electronic valve with wire leads, manifold mounting, and FKM seals, designed for use with compatible fluids and gases at pressures from vacuum to 100 psig (6.9 bar). It operates on 24 VDC with a power consumption of 1.9 watts and an operating voltage range of 95 to 125% of rated power. The valve has a 0.052-inch orifice, a response time of 10 to 20 ms, and a cycle life of 750 million operations. The body and spring are constructed from stainless steel, with wetted materials including polyetherimide and PPS. It is rated for an operating temperature range of 32 to 130°F (0 to 54°C) and features a maximum flow rate of 100 l/min at 50 or 100 psig. The inlet port is threaded #10-32 for manifold mounting, and the valve is compatible with 40-micron filtration.
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DV-2M-24-V |
| Product Name | DV 2-Way Valve, Wire Leads, Manifold Mount, 0.052" Orifice, 24 VDC, FKM Seals |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.05 inch (1.32 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |