Clippard 2 Way Normally Closed Air Valve E*-2M-6-L

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way Normally Closed Air Valve - E*-2M-6-L - Clippard
Cincinnati, OH, United States
2 Way Normally Closed Air Valve
E*-2M-6-L
2 Way Normally Closed Air Valve E*-2M-6-L
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-2M-6-L
Product Name 2 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DV 2-Way Valve, Wire Leads, Cartridge, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Precision Adjustable Pressure Regulator - DR-2 - Clippard
Specs
Primary Material Brass / Bronze
Media Water; Gas; Air
Maximum Pressure 300.00 psi (211 m H2O)
View Details
3 Way Normally Closed Air Valve - E*-3M-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E315F-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details