Clippard Flow Control Valve JFC-2A

Description
1/8" Flow Control Delay Out
Request a Quote
Description
1/8" Flow Control Delay Out
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JFC-2A is a meter out control valve for 1/8" NPT ports, with a knurled knob for fine adjustment and a maximum input pressure of 150 psig. It allows 360° rotation of the input port and has a flow capacity of 11 scfm at 100 psig. The valve body indicates flow direction with an arrow and features a recessed slotted needle shaft for precise control. The mounting is direct into a 1/8" NPT port, and the valve is rated for use in fluid flow control applications requiring adjustable flow in one direction.

Datasheet Summary
Powered by GS/AI

JFC-2A is a meter out control valve for 1/8" NPT ports, with a knurled knob for fine adjustment and a maximum input pressure of 150 psig. It allows 360° rotation of the input port and has a flow capacity of 11 scfm at 100 psig. The valve body indicates flow direction with an arrow and features a recessed slotted needle shaft for precise control. The mounting is direct into a 1/8" NPT port, and the valve is rated for use in fluid flow control applications requiring adjustable flow in one direction.

Suppliers

Company
Product
Description
Supplier Links
Flow Control Valve - JFC-2A - Clippard
Cincinnati, OH, United States
Flow Control Valve
JFC-2A
Flow Control Valve JFC-2A
1/8" Flow Control Delay Out

1/8" Flow Control Delay Out

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number JFC-2A
Product Name Flow Control Valve
Valve Type Needle
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.12 to 0.19 inch (3.17 to 4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GNV Needle Valve, In-Line Mount, 1/4
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
Miniature Pressure Regulator - MAR-1M - Clippard
Specs
Valve Type Relief (optional feature)
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
2-WAY EW Series - Mouse Valves - EV-2-12-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
3 Way Normally Closed Air Valve - E*-3-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details