Churod Americas, Inc. 40A High Voltage Direct Current Relay CHPV -S40

Description
40A High Voltage Direct Current Relay
Request a Quote
Description
40A High Voltage Direct Current Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHPV-S40 is a 40A high voltage DC relay designed for energy storage, solar inverters, and charging systems, featuring a ceramic brazing seal and hydrogen-filled contacts to minimize oxidation and arcing. It is rated for continuous operation at 40A up to 85°C, with a maximum switching voltage of 1500VDC and breaking capacity of 60kW. The relay has a 1 Form A contact arrangement, screw terminal load connections, and wire coil termination. It measures 140g in weight and supports mounting in horizontal or vertical orientations via M4 screws with a torque of 2-3 N·m. Insulation resistance exceeds 1000MΩ at 1000VDC, and dielectric strength is 4.0kV between coil and contacts, compliant with IEC 60664-1. Electrical endurance includes 75,000 make operations at 750VDC/40A and 6000 cycles at 1500VDC/15A, with mechanical endurance of 200,000 operations.

Datasheet Summary
Powered by GS/AI

The CHPV-S40 is a 40A high voltage DC relay designed for energy storage, solar inverters, and charging systems, featuring a ceramic brazing seal and hydrogen-filled contacts to minimize oxidation and arcing. It is rated for continuous operation at 40A up to 85°C, with a maximum switching voltage of 1500VDC and breaking capacity of 60kW. The relay has a 1 Form A contact arrangement, screw terminal load connections, and wire coil termination. It measures 140g in weight and supports mounting in horizontal or vertical orientations via M4 screws with a torque of 2-3 N·m. Insulation resistance exceeds 1000MΩ at 1000VDC, and dielectric strength is 4.0kV between coil and contacts, compliant with IEC 60664-1. Electrical endurance includes 75,000 make operations at 750VDC/40A and 6000 cycles at 1500VDC/15A, with mechanical endurance of 200,000 operations.

Suppliers

Company
Product
Description
Supplier Links
40A High Voltage Direct Current Relay - CHPV -S40 - Churod Americas, Inc.
Wayne, PA, United States
40A High Voltage Direct Current Relay
CHPV -S40
40A High Voltage Direct Current Relay CHPV -S40
40A High Voltage Direct Current Relay

40A High Voltage Direct Current Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category High Voltage Relays
Product Number CHPV -S40
Product Name 40A High Voltage Direct Current Relay
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
DC Power 2.6 watts
Resistance 55 to 222 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250A High Voltage Direct Current Relay - CHEV-P250 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
120A High Voltage Direct Current Relay - CHEV-NA120 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
250A High Voltage Direct Current Relay - CHPV-S250 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details