The CHEV-P200 is a 200A high voltage direct current relay designed for applications such as electric vehicles, charging stations, photovoltaic systems, and energy storage. It features ceramic brazing sealing with hydrogen gas filling to ensure arc containment, low and stable contact resistance, and IP67 protection. The relay operates continuously at 200A up to 85°C with a rated switching voltage of 450Vd.c. or 750Vd.c. and a maximum switching power of 150kW at 750Vd.c. Contact resistance is specified as ≤40mΩ at 200A. Dielectric strength between coil and contacts is 4.0kV, with insulation resistance of 1000MΩ at 1000Vd.c. It meets IEC 60664-1 requirements. The relay uses M6 screw terminals and has an outline dimension of either 95.0mm × 45.0mm × 85.0mm (standard type) or 97.0mm × 45.5mm × 84.7mm (horizontal type), with a weight of approximately 570g. Operating temperature range is -40°C to 85°C.
200A High Voltage Direct Current Relay
| Churod Americas, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | CHEV-P200 |
| Product Name | 200A High Voltage Direct Current Relay |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| DC Coil Voltage | 12 to 24 volts |
| DC Power | 6 watts |
| Mounting | Panel |