Churod Americas, Inc. Datasheets for High Voltage Relays
High voltage relays are used to transfer power for high voltage and high frequency applications. They are heavily insulated and consist of strong materials to increase contact life.
High Voltage Relays: Learn more
| Product Name | Notes |
|---|---|
| 0.1A@1000VDC; SPST-NO; Reed relay | |
| 100A High Voltage Direct Current Relay | |
| 10A 300VDC Miniature Power Relay | |
| 120A High Voltage Direct Current Relay | |
| 150A High Voltage Direct Current Relay | |
| 150A/200A Large Power Relay | |
| 200A High Voltage Direct Current Relay | |
| 200A-270A Photovoltaic Relay | |
| 20A High Voltage Direct Current Relay | |
| 20A HVDC Relay | |
| 250A High Voltage Direct Current Relay | |
| 350A High Voltage Direct Current Relay | |
| 400A High Voltage Direct Current Relay | |
| 40A High Voltage Direct Current Relay | |
| 500A High Voltage Direct Current Relay | |
| 50A HVDC Relay | |
| 50A/70A AC Relay | |
| 60-120 Ampere High voltage DC relay | |
| 600A High Voltage Direct Current Relay | |
| 60A High Voltage Direct Current Relay | |
| 60A-160A Large Power Relay | |
| 75A Photovoltaic Relay | |
| 90A Photovoltaic Relay |