Churod Americas, Inc. 20A HVDC Relay CHDR1-20

Description
20A HVDC Relay
Request a Quote
Description
20A HVDC Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHDR1 series is a 20A DC relay for high-voltage switching, available in PCB or TAB mounting. The PCB variant measures 38mm × 29.8mm × 33.6mm and weighs 65g; the TAB variant is 61.1mm × 29.8mm × 32mm and weighs 67g. It switches up to 600 Vd.c. at 20 A with AnSnO2 contacts and supports coil voltages from 9 to 110 VDC at 2 W. Electrical life is 1000 operations at 600 Vd.c. 20 A and 3000 at 500 Vd.c. 20 A. Mechanical life is 200,000 operations. Operating temperature ranges from -40°C to 85°C. Dielectric strength is 2500 Va.c. between contacts and 3500 Va.c. between coil and contacts. Insulation resistance is 1000 MΩ at 1000 Vd.c. Operate and release times are ≤25ms and ≤10ms. Complies with IEC61810, IEC60664, RoHS, and REACH SvHC. Environmental protection rating is RTII.

Datasheet Summary
Powered by GS/AI

The CHDR1 series is a 20A DC relay for high-voltage switching, available in PCB or TAB mounting. The PCB variant measures 38mm × 29.8mm × 33.6mm and weighs 65g; the TAB variant is 61.1mm × 29.8mm × 32mm and weighs 67g. It switches up to 600 Vd.c. at 20 A with AnSnO2 contacts and supports coil voltages from 9 to 110 VDC at 2 W. Electrical life is 1000 operations at 600 Vd.c. 20 A and 3000 at 500 Vd.c. 20 A. Mechanical life is 200,000 operations. Operating temperature ranges from -40°C to 85°C. Dielectric strength is 2500 Va.c. between contacts and 3500 Va.c. between coil and contacts. Insulation resistance is 1000 MΩ at 1000 Vd.c. Operate and release times are ≤25ms and ≤10ms. Complies with IEC61810, IEC60664, RoHS, and REACH SvHC. Environmental protection rating is RTII.

Suppliers

Company
Product
Description
Supplier Links
20A HVDC Relay - CHDR1-20 - Churod Americas, Inc.
Wayne, PA, United States
20A HVDC Relay
CHDR1-20
20A HVDC Relay CHDR1-20
20A HVDC Relay

20A HVDC Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category High Voltage Relays
Product Number CHDR1-20
Product Name 20A HVDC Relay
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
DC Power 2 watts
Resistance 42 to 6368 ohms
Unlock Full Specs
to access all available technical data

Similar Products

75A Photovoltaic Relay - CHAR-A75C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
60-120 Ampere High voltage DC relay - CHEV-E/S Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
20A High Voltage Direct Current Relay - CHPV -S20 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
60A High Voltage Direct Current Relay - CHEV-NA60 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details