CO2Meter.com SBH-2A Cubic 2% Propane Sensor

Description
The SBH-2A Cubic NDIR 2% Propane Gas Sensor detects 0-2% levels of C3H8 propane gas in ambient environments. Features Measures 0 to 2% Propane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga, certification No GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas Gas leak alarms LPG leak monitoring Liquefied gas station Fuel gas transport Models SBH-2A Cubic 2% Propane Sensor 0-2% Vol Propane gas sensor, with 'A' housing SBH-2B Cubic 2% Propane Sensor - 0-2% Vol Propane gas sensor, with complimentary design and 'B' housing.
Request a Quote
Description
The SBH-2A Cubic NDIR 2% Propane Gas Sensor detects 0-2% levels of C3H8 propane gas in ambient environments. Features Measures 0 to 2% Propane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga, certification No GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas Gas leak alarms LPG leak monitoring Liquefied gas station Fuel gas transport Models SBH-2A Cubic 2% Propane Sensor 0-2% Vol Propane gas sensor, with 'A' housing SBH-2B Cubic 2% Propane Sensor - 0-2% Vol Propane gas sensor, with complimentary design and 'B' housing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SBH-2A Cubic 2% Propane Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
SBH-2A Cubic 2% Propane Sensor
SBH-2A Cubic 2% Propane Sensor
The SBH-2A Cubic NDIR 2% Propane Gas Sensor detects 0-2% levels of C3H8 propane gas in ambient environments. Features Measures 0 to 2% Propane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga, certification No GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas Gas leak alarms LPG leak monitoring Liquefied gas station Fuel gas transport Models SBH-2A Cubic 2% Propane Sensor 0-2% Vol Propane gas sensor, with 'A' housing SBH-2B Cubic 2% Propane Sensor - 0-2% Vol Propane gas sensor, with complimentary design and 'B' housing.

The SBH-2A Cubic NDIR 2% Propane Gas Sensor detects 0-2% levels of C3H8 propane gas in ambient environments.

Features

  • Measures 0 to 2% Propane by volume
  • Full range linearized and digital signal output
  • Shock-resistant, long-life NDIR sensor
  • Reference channel for self-compensation
  • Build-in temperature and humility compensation to ensure accuracy
  • High humidity alert mechanism, reliable fail-safe operation
  • Auto zero-calibration mechanism available
  • Fast response, no moving parts, high stability, anti-corrosion
  • Meet the explosion-proof level Ex ia IIC T4 Ga, certification No GYB19.1789
  • Life expectancy > 10 Years

Applications

  • Mine, metallurgy, oil & gas
  • Gas leak alarms
  • LPG leak monitoring
  • Liquefied gas station
  • Fuel gas transport

Models

SBH-2A Cubic 2% Propane Sensor 0-2% Vol Propane gas sensor, with 'A' housing

SBH-2B Cubic 2% Propane Sensor - 0-2% Vol Propane gas sensor, with complimentary design and 'B' housing.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name SBH-2A Cubic 2% Propane Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Portable 5% CO2 Safety Detector -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - Portable 5% CO2 Safety Detector)
Number of Gases Monitored Single
View Details
033-9-0027 K33 ICB 30% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 300,000 ppm (0-30%))
Number of Gases Monitored Single
View Details
TX Carbon Dioxide Industrial Sensors with Transmitter -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%, 0-20% or 0-100% CO2)
Number of Gases Monitored Single
View Details
030-7-0007 K30 10% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-100,000 ppm (0-10%))
Number of Gases Monitored Single
View Details