CO2Meter.com 006-0-0007 Senseair Sunrise CO2 Sensor 006-0-0007

Description
The Senseair Sunrise 1% CO2 Sensor 006-0-0007 (formerly known as SE-11) is the first NDIR carbon dioxide sensor with LED technology that saves power while maintaining precise measurements. **Note: the 006-0-0007 Senseair Sunrise 1% CO2 Sensor is Out of Stock, however, the CM-11 Senseair Sunrise CO2 Sensor and Development Kit is Available** Features Wide supply voltage range enables a variety of battery options Robust and resistant to vibrations and tough environment Adjustable ABC and measurement period by host Ultra-low power consumption Models 006-0-0007: Senseair sunrise CO2 sensor, pinless design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor - OUT OF STOCK CM-11: Senseair Sunrise CO2 Sensor and Development Kit CM-200: Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The Senseair Sunrise 1% CO2 Sensor 006-0-0007 (formerly known as SE-11) is the first NDIR carbon dioxide sensor with LED technology that saves power while maintaining precise measurements. **Note: the 006-0-0007 Senseair Sunrise 1% CO2 Sensor is Out of Stock, however, the CM-11 Senseair Sunrise CO2 Sensor and Development Kit is Available** Features Wide supply voltage range enables a variety of battery options Robust and resistant to vibrations and tough environment Adjustable ABC and measurement period by host Ultra-low power consumption Models 006-0-0007: Senseair sunrise CO2 sensor, pinless design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor - OUT OF STOCK CM-11: Senseair Sunrise CO2 Sensor and Development Kit CM-200: Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
006-0-0007 Senseair Sunrise CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
006-0-0007 Senseair Sunrise CO2 Sensor
006-0-0007 Senseair Sunrise CO2 Sensor
The Senseair Sunrise 1% CO2 Sensor 006-0-0007 (formerly known as SE-11) is the first NDIR carbon dioxide sensor with LED technology that saves power while maintaining precise measurements. **Note: the 006-0-0007 Senseair Sunrise 1% CO2 Sensor is Out of Stock, however, the CM-11 Senseair Sunrise CO2 Sensor and Development Kit is Available** Features Wide supply voltage range enables a variety of battery options Robust and resistant to vibrations and tough environment Adjustable ABC and measurement period by host Ultra-low power consumption Models 006-0-0007: Senseair sunrise CO2 sensor, pinless design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor - OUT OF STOCK CM-11: Senseair Sunrise CO2 Sensor and Development Kit CM-200: Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

The Senseair Sunrise 1% CO2 Sensor 006-0-0007 (formerly known as SE-11) is the first NDIR carbon dioxide sensor with LED technology that saves power while maintaining precise measurements.

**Note: the 006-0-0007 Senseair Sunrise 1% CO2 Sensor is Out of Stock, however, the CM-11 Senseair Sunrise CO2 Sensor and Development Kit is Available**

Features

  • Wide supply voltage range enables a variety of battery options
  • Robust and resistant to vibrations and tough environment
  • Adjustable ABC and measurement period by host
  • Ultra-low power consumption

Models

  • 006-0-0007: Senseair sunrise CO2 sensor, pinless design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor - OUT OF STOCK
  • CM-11: Senseair Sunrise CO2 Sensor and Development Kit
  • CM-200: Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the devkit here.

We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name 006-0-0007 Senseair Sunrise CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

SprintIR®-R 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%,)
Number of Gases Monitored Single
View Details
ExplorIR®-M 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%)
Number of Gases Monitored Single
View Details
ECO-5011A Electrochemical 0-10,000ppm CO Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO; (0 to 10,000ppm)
Number of Gases Monitored Single
View Details
SprintIR®-W 20% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (20% (200,000ppm) CO2)
Number of Gases Monitored Single
View Details