CO2Meter.com NH3-AF Alphasense 50ppm Ammonia Gas Sensor

Description
The NH3-AF Alphasense Ammonia Gas Sensor is designed to detect higher concentrations of ammonia gases across multiple industries. It is designed for lower level detection across 50ppm ammonia concentrations. This sensor is also designed for ease of integration in refrigerant environments, as well as food and beverage, HVAC, laboratories, and safety applications. Set by OSHA, the Permissible Exposure Limit for ammonia is 50 parts per million (ppm) averaged over an eight-hour workday. The NIOSH Recommended Exposure Limit (REL) for ammonia is 25 ppm averaged over an eight-hour workday. NIOSH also defines a Short-Term Exposure Limit (STEL) of 35 ppm during any 15-minute period in the day. Ammonia gas sensors are commonly used for personal protection in hazardous gas environments to ensure indoor air quality is safe and gaseous ammonia levels have not exceeded safety thresholds during industrial processes. Features Accurate, Quality EC sensor 0-50ppm Meets OSHA Permissible Exposure Limits Low Cross-Sensitivity across multiple gases Easy to use and integrate into portable gas detectors No external power required, low maintenance Proven and trusted design - 90 day warranty
Request a Quote
Description
The NH3-AF Alphasense Ammonia Gas Sensor is designed to detect higher concentrations of ammonia gases across multiple industries. It is designed for lower level detection across 50ppm ammonia concentrations. This sensor is also designed for ease of integration in refrigerant environments, as well as food and beverage, HVAC, laboratories, and safety applications. Set by OSHA, the Permissible Exposure Limit for ammonia is 50 parts per million (ppm) averaged over an eight-hour workday. The NIOSH Recommended Exposure Limit (REL) for ammonia is 25 ppm averaged over an eight-hour workday. NIOSH also defines a Short-Term Exposure Limit (STEL) of 35 ppm during any 15-minute period in the day. Ammonia gas sensors are commonly used for personal protection in hazardous gas environments to ensure indoor air quality is safe and gaseous ammonia levels have not exceeded safety thresholds during industrial processes. Features Accurate, Quality EC sensor 0-50ppm Meets OSHA Permissible Exposure Limits Low Cross-Sensitivity across multiple gases Easy to use and integrate into portable gas detectors No external power required, low maintenance Proven and trusted design - 90 day warranty
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NH3-AF Alphasense 50ppm Ammonia Gas Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
NH3-AF Alphasense 50ppm Ammonia Gas Sensor
NH3-AF Alphasense 50ppm Ammonia Gas Sensor
The NH3-AF Alphasense Ammonia Gas Sensor is designed to detect higher concentrations of ammonia gases across multiple industries. It is designed for lower level detection across 50ppm ammonia concentrations. This sensor is also designed for ease of integration in refrigerant environments, as well as food and beverage, HVAC, laboratories, and safety applications. Set by OSHA, the Permissible Exposure Limit for ammonia is 50 parts per million (ppm) averaged over an eight-hour workday. The NIOSH Recommended Exposure Limit (REL) for ammonia is 25 ppm averaged over an eight-hour workday. NIOSH also defines a Short-Term Exposure Limit (STEL) of 35 ppm during any 15-minute period in the day. Ammonia gas sensors are commonly used for personal protection in hazardous gas environments to ensure indoor air quality is safe and gaseous ammonia levels have not exceeded safety thresholds during industrial processes. Features Accurate, Quality EC sensor 0-50ppm Meets OSHA Permissible Exposure Limits Low Cross-Sensitivity across multiple gases Easy to use and integrate into portable gas detectors No external power required, low maintenance Proven and trusted design - 90 day warranty

The NH3-AF Alphasense Ammonia Gas Sensor is designed to detect higher concentrations of ammonia gases across multiple industries.

It is designed for lower level detection across 50ppm ammonia concentrations. This sensor is also designed for ease of integration in refrigerant environments, as well as food and beverage, HVAC, laboratories, and safety applications.

Set by OSHA, the Permissible Exposure Limit for ammonia is 50 parts per million (ppm) averaged over an eight-hour workday. The NIOSH Recommended Exposure Limit (REL) for ammonia is 25 ppm averaged over an eight-hour workday. NIOSH also defines a Short-Term Exposure Limit (STEL) of 35 ppm during any 15-minute period in the day.

Ammonia gas sensors are commonly used for personal protection in hazardous gas environments to ensure indoor air quality is safe and gaseous ammonia levels have not exceeded safety thresholds during industrial processes.

Features

  • Accurate, Quality EC sensor 0-50ppm
  • Meets OSHA Permissible Exposure Limits
  • Low Cross-Sensitivity across multiple gases
  • Easy to use and integrate into portable gas detectors
  • No external power required, low maintenance
  • Proven and trusted design - 90 day warranty
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name NH3-AF Alphasense 50ppm Ammonia Gas Sensor
Gas Types (NH3-AF Alphasense 50ppm Ammonia Gas Sensor)
Unlock Full Specs
to access all available technical data

Similar Products

Space CO2: Indoor Air Quality CO2 Monitor for Businesses -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (400–5000 ppm)
Number of Gases Monitored Single
View Details
CozIR®-A 10,000ppm CO2 + RH/T Sensor -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - CozIR®-A 10,000ppm CO2 + RH/T Sensor)
Number of Gases Monitored Single
Operating Temperature 0 to 131 F (-18 to 55 C)
View Details
Hydrogen (H2) Fixed Gas Detector w/ Remote Sensor (0-1000ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-1000ppm)
Number of Gases Monitored Single
View Details
SJH-5A Cubic 5% Methane Sensor -  - CO2Meter.com
Specs
Gas Types Methane (CH4) / Natural Gas; (SJH-5A Cubic 5% Methane Sensor)
Number of Gases Monitored Single
View Details