CO2Meter.com LOX-O2 UV Flux 25% Oxygen Smart Sensor LOX-O2

Description
The LOX-O2 UV Flux 25% Oxygen Sensor (formerly known as OX-0052) is designed to be used anywhere 0-25% oxygen levels are required. This makes it a valuable safety sensor anywhere inert gases are stored or used. The sensor benefits from lower power requirements than electrochemical and galvanic sensors, while providing a longer lifetime due to the non-depleting sensing principle. The LOX-O2 is ppO2 and temperature compensated, enabling linear operation over a wide range without the need for additional system components. It does not contain lead or any other hazardous materials and has negligible cross sensitivity to other gases. Features Internally temperature compensated, no cross sensitivity Direct communication to UART, no signal conditioning circuitry required Contains no hazardous materials; RoHS & REACH compliant High Accuracy; Maintenance Free Models LOX-O2 Sensor – for integration into high-volume OEM products or for hobbyists. CM-42950 – O2 25% Smart Sensor w/ MX Board (Same functionality as the development kit without USB cable or software). CM-42951 – Oxygen Smart Sensor w/ Development Kit Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order the sensor on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The LOX-O2 UV Flux 25% Oxygen Sensor (formerly known as OX-0052) is designed to be used anywhere 0-25% oxygen levels are required. This makes it a valuable safety sensor anywhere inert gases are stored or used. The sensor benefits from lower power requirements than electrochemical and galvanic sensors, while providing a longer lifetime due to the non-depleting sensing principle. The LOX-O2 is ppO2 and temperature compensated, enabling linear operation over a wide range without the need for additional system components. It does not contain lead or any other hazardous materials and has negligible cross sensitivity to other gases. Features Internally temperature compensated, no cross sensitivity Direct communication to UART, no signal conditioning circuitry required Contains no hazardous materials; RoHS & REACH compliant High Accuracy; Maintenance Free Models LOX-O2 Sensor – for integration into high-volume OEM products or for hobbyists. CM-42950 – O2 25% Smart Sensor w/ MX Board (Same functionality as the development kit without USB cable or software). CM-42951 – Oxygen Smart Sensor w/ Development Kit Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order the sensor on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LOX-O2 UV Flux 25% Oxygen Smart Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
LOX-O2 UV Flux 25% Oxygen Smart Sensor
LOX-O2 UV Flux 25% Oxygen Smart Sensor
The LOX-O2 UV Flux 25% Oxygen Sensor (formerly known as OX-0052) is designed to be used anywhere 0-25% oxygen levels are required. This makes it a valuable safety sensor anywhere inert gases are stored or used. The sensor benefits from lower power requirements than electrochemical and galvanic sensors, while providing a longer lifetime due to the non-depleting sensing principle. The LOX-O2 is ppO2 and temperature compensated, enabling linear operation over a wide range without the need for additional system components. It does not contain lead or any other hazardous materials and has negligible cross sensitivity to other gases. Features Internally temperature compensated, no cross sensitivity Direct communication to UART, no signal conditioning circuitry required Contains no hazardous materials; RoHS & REACH compliant High Accuracy; Maintenance Free Models LOX-O2 Sensor – for integration into high-volume OEM products or for hobbyists. CM-42950 – O2 25% Smart Sensor w/ MX Board (Same functionality as the development kit without USB cable or software). CM-42951 – Oxygen Smart Sensor w/ Development Kit Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order the sensor on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

The LOX-O2 UV Flux 25% Oxygen Sensor (formerly known as OX-0052) is designed to be used anywhere 0-25% oxygen levels are required. This makes it a valuable safety sensor anywhere inert gases are stored or used.

The sensor benefits from lower power requirements than electrochemical and galvanic sensors, while providing a longer lifetime due to the non-depleting sensing principle.

The LOX-O2 is ppO2 and temperature compensated, enabling linear operation over a wide range without the need for additional system components. It does not contain lead or any other hazardous materials and has negligible cross sensitivity to other gases.

Features

  • Internally temperature compensated, no cross sensitivity
  • Direct communication to UART, no signal conditioning circuitry required
  • Contains no hazardous materials; RoHS & REACH compliant
  • High Accuracy; Maintenance Free

Models

  • LOX-O2 Sensor – for integration into high-volume OEM products or for hobbyists.
  • CM-42950 – O2 25% Smart Sensor w/ MX Board (Same functionality as the development kit without USB cable or software).
  • CM-42951 – Oxygen Smart Sensor w/ Development Kit
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order the sensor on this page, then order the Devkit here.

We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name LOX-O2 UV Flux 25% Oxygen Smart Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Carbon Monoxide (CO) Gas Detector (0-50ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO; (0-50ppm)
Number of Gases Monitored Single
View Details
CozIR®-LP2 5000ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-2,000 ppm, 0-5000 ppm, 0-1%)
Number of Gases Monitored Single
View Details
Nitrogen Dioxide (NO2) Fixed Gas Detector w/ Remote Sensor (0-20ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types NO2; (0-20ppm)
Number of Gases Monitored Single
View Details
CozIR®-A 2,000ppm CO2 + RH/T Sensor -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - CozIR®-A 2,000ppm CO2 + RH/T Sensor)
Number of Gases Monitored Single
Operating Temperature 0 to 131 F (-18 to 55 C)
View Details