CO2Meter.com 10,000k Micro Pumps for Gas Sampling Sensor

Description
These micro gas sampling pumps are designed to provide a constant flow of air across any of our sample draw sensors, or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Here is an example of a closed-loop sampling application. Gas is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pushes the gas across a CO2 sensor with a tube-cap that creates a sealed system. Finally, the gas is either exhausted or returned back to the original closed-loop sample. Micro diaphragm pumps are based on the principle of the oscillating displacement pump. The motor causes an internal axle to move back and forth. This action is transferred to the elastic diaphragm which, in cooperation with the non-return valve, produces the pumping effect. Each miniature diaphragm pump we supply is calibrated, and ready to use. The PMP-0015 uses a brushless motor (BLX Motor) Do not use these pumps without filters. If your application involves any of the following the pump will not last to its full life expectancy: Corrosive gasses, water, condensation, high temperature, and high pressure (no more than 6 PSI).
Request a Quote
Description
These micro gas sampling pumps are designed to provide a constant flow of air across any of our sample draw sensors, or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Here is an example of a closed-loop sampling application. Gas is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pushes the gas across a CO2 sensor with a tube-cap that creates a sealed system. Finally, the gas is either exhausted or returned back to the original closed-loop sample. Micro diaphragm pumps are based on the principle of the oscillating displacement pump. The motor causes an internal axle to move back and forth. This action is transferred to the elastic diaphragm which, in cooperation with the non-return valve, produces the pumping effect. Each miniature diaphragm pump we supply is calibrated, and ready to use. The PMP-0015 uses a brushless motor (BLX Motor) Do not use these pumps without filters. If your application involves any of the following the pump will not last to its full life expectancy: Corrosive gasses, water, condensation, high temperature, and high pressure (no more than 6 PSI).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10,000k Micro Pumps for Gas Sampling Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
10,000k Micro Pumps for Gas Sampling Sensor
10,000k Micro Pumps for Gas Sampling Sensor
These micro gas sampling pumps are designed to provide a constant flow of air across any of our sample draw sensors, or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Here is an example of a closed-loop sampling application. Gas is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pushes the gas across a CO2 sensor with a tube-cap that creates a sealed system. Finally, the gas is either exhausted or returned back to the original closed-loop sample. Micro diaphragm pumps are based on the principle of the oscillating displacement pump. The motor causes an internal axle to move back and forth. This action is transferred to the elastic diaphragm which, in cooperation with the non-return valve, produces the pumping effect. Each miniature diaphragm pump we supply is calibrated, and ready to use. The PMP-0015 uses a brushless motor (BLX Motor) Do not use these pumps without filters. If your application involves any of the following the pump will not last to its full life expectancy: Corrosive gasses, water, condensation, high temperature, and high pressure (no more than 6 PSI).

These micro gas sampling pumps are designed to provide a constant flow of air across any of our sample draw sensors, or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications.

Here is an example of a closed-loop sampling application. Gas is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pushes the gas across a CO2 sensor with a tube-cap that creates a sealed system. Finally, the gas is either exhausted or returned back to the original closed-loop sample.

Micro diaphragm pumps are based on the principle of the oscillating displacement pump. The motor causes an internal axle to move back and forth. This action is transferred to the elastic diaphragm which, in cooperation with the non-return valve, produces the pumping effect.

Each miniature diaphragm pump we supply is calibrated, and ready to use.

The PMP-0015 uses a brushless motor (BLX Motor)

Do not use these pumps without filters. If your application involves any of the following the pump will not last to its full life expectancy: Corrosive gasses, water, condensation, high temperature, and high pressure (no more than 6 PSI).

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name 10,000k Micro Pumps for Gas Sampling Sensor
Gas Types (10,000k Micro Pumps for Gas Sampling Sensor)
Unlock Full Specs
to access all available technical data

Similar Products

LOX-O2-F UV Flux 25% Oxygen Flow Through Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0 - 25% O2)
Number of Gases Monitored Single
View Details
030-8-0006 K30 10,000 ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 10,000 ppm (0-5,000 ppm within specifications))
Number of Gases Monitored Single
View Details
Fixed Nitrogen Dioxide (NO2) Gas Detector (0-20ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types NO2; (0-20ppm)
Number of Gases Monitored Single
View Details
SBrH-5A Cubic 5% Methyl Bromide Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types Methane (CH4) / Natural Gas; (0-5% Vol)
Electrical Outputs Voltage
View Details