CO2Meter.com CM1106H-NS NDIR CO2 Sensor CM1106H-NS

Description
The CM1106H-NS High Accuracy NDIR CO2 Sensor (CU-1106H-NS) is a single beam, low cost CO2 sensor designed for OEMs to hobbyists. The sensor uses non-dispersive infrared (NDIR) technology, which can detect CO2 concentration of indoor air. With high accuracy, high stability, and a small size it is widely used for ventilation systems, air purifiers, air conditioners, HVAC transmitters, and IAQ monitors. This sensor is designed to support WELL, RESET, ASHRAE 62.1 2019 Addendum aa & California Title 24 Applications. Features High accuracy and precise measurement NDIR sensor outputs either UART and PWM Maintenance free - Automatic Baseline Calibration (ABC) Temperature and humidity compensation throughout the entire measurement range Long life span (15+ years) Small, Compact structure, easy to install Applications Indoor Air Quality Ventilation Systems Air Purification HVAC Demand Control Ventilation Automotive Models CM1106H-NS: High Accuracy NDIR CO2 Sensor - for OEMs or hobbyists CU-1106H-NS-DK Development Kit - Includes the CU-1106H-NS sensor plus a USB/FTDI cable to communicate with our free GasLab software. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. Note: pinned sensors may require minor pin clipping. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The CM1106H-NS High Accuracy NDIR CO2 Sensor (CU-1106H-NS) is a single beam, low cost CO2 sensor designed for OEMs to hobbyists. The sensor uses non-dispersive infrared (NDIR) technology, which can detect CO2 concentration of indoor air. With high accuracy, high stability, and a small size it is widely used for ventilation systems, air purifiers, air conditioners, HVAC transmitters, and IAQ monitors. This sensor is designed to support WELL, RESET, ASHRAE 62.1 2019 Addendum aa & California Title 24 Applications. Features High accuracy and precise measurement NDIR sensor outputs either UART and PWM Maintenance free - Automatic Baseline Calibration (ABC) Temperature and humidity compensation throughout the entire measurement range Long life span (15+ years) Small, Compact structure, easy to install Applications Indoor Air Quality Ventilation Systems Air Purification HVAC Demand Control Ventilation Automotive Models CM1106H-NS: High Accuracy NDIR CO2 Sensor - for OEMs or hobbyists CU-1106H-NS-DK Development Kit - Includes the CU-1106H-NS sensor plus a USB/FTDI cable to communicate with our free GasLab software. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. Note: pinned sensors may require minor pin clipping. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CM1106H-NS NDIR CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
CM1106H-NS NDIR CO2 Sensor
CM1106H-NS NDIR CO2 Sensor
The CM1106H-NS High Accuracy NDIR CO2 Sensor (CU-1106H-NS) is a single beam, low cost CO2 sensor designed for OEMs to hobbyists. The sensor uses non-dispersive infrared (NDIR) technology, which can detect CO2 concentration of indoor air. With high accuracy, high stability, and a small size it is widely used for ventilation systems, air purifiers, air conditioners, HVAC transmitters, and IAQ monitors. This sensor is designed to support WELL, RESET, ASHRAE 62.1 2019 Addendum aa & California Title 24 Applications. Features High accuracy and precise measurement NDIR sensor outputs either UART and PWM Maintenance free - Automatic Baseline Calibration (ABC) Temperature and humidity compensation throughout the entire measurement range Long life span (15+ years) Small, Compact structure, easy to install Applications Indoor Air Quality Ventilation Systems Air Purification HVAC Demand Control Ventilation Automotive Models CM1106H-NS: High Accuracy NDIR CO2 Sensor - for OEMs or hobbyists CU-1106H-NS-DK Development Kit - Includes the CU-1106H-NS sensor plus a USB/FTDI cable to communicate with our free GasLab software. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. Note: pinned sensors may require minor pin clipping. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

The CM1106H-NS High Accuracy NDIR CO2 Sensor (CU-1106H-NS) is a single beam, low cost CO2 sensor designed for OEMs to hobbyists. The sensor uses non-dispersive infrared (NDIR) technology, which can detect CO2 concentration of indoor air. With high accuracy, high stability, and a small size it is widely used for ventilation systems, air purifiers, air conditioners, HVAC transmitters, and IAQ monitors.

This sensor is designed to support WELL, RESET, ASHRAE 62.1 2019 Addendum aa & California Title 24 Applications.

Features

  • High accuracy and precise measurement
  • NDIR sensor outputs either UART and PWM
  • Maintenance free - Automatic Baseline Calibration (ABC)
  • Temperature and humidity compensation throughout the entire measurement range
  • Long life span (15+ years)
  • Small, Compact structure, easy to install

Applications

  • Indoor Air Quality
  • Ventilation Systems
  • Air Purification
  • HVAC
  • Demand Control Ventilation
  • Automotive

Models

  • CM1106H-NS: High Accuracy NDIR CO2 Sensor - for OEMs or hobbyists
  • CU-1106H-NS-DK Development Kit - Includes the CU-1106H-NS sensor plus a USB/FTDI cable to communicate with our free GasLab software.
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here. Note: pinned sensors may require minor pin clipping.

We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name CM1106H-NS NDIR CO2 Sensor
Gas Types CO2; (CM1106H-NS NDIR CO2 Sensor)
Unlock Full Specs
to access all available technical data

Similar Products

LOX-O2-F UV Flux 25% Oxygen Flow Through Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0 - 25% O2)
Number of Gases Monitored Single
View Details
CozIR®-A 10,000ppm CO2 + RH/T Sensor -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - CozIR®-A 10,000ppm CO2 + RH/T Sensor)
Number of Gases Monitored Single
Operating Temperature 0 to 131 F (-18 to 55 C)
View Details
SprintIR®-6S-20 20% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-20%)
Number of Gases Monitored Single
View Details
Nitrogen Dioxide NO2 Combustible Fixed Gas Detector (0-100ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; NO2; (Combustible Fixed Gas Detectors - Nitrogen Dioxide NO2 Combustible Fixed Gas Detector (0-100ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details