CO2Meter.com SDK / Sensor Replacement Cables

Description
These high-quality cables are replacements for cables included with our SDKs. They allow you to communicate via USB on your computer to our GasLab® software. The cables contain intelligent circuitry that properly facilitates sensor communication. This circuitry is molded into the USB connector of the cable for transparent operation. Models CM-0032-6S/R: GSS SprintIR-R USB Cable for Development Kits CM-0032-GC: GSS COZIR & SprintIR SDK Cable CM-0032-S: K-30 SDK Cable CM-0032-VOC: VOC SDK Cable CM-0032-SD: K-33 ELG/BLG/ICB SDK Cable w. Power Important Cables are customized for each product. Make sure you know which cable you need. If you are unsure, call 877-678-4259 before ordering. SDK replacement cables only work with sensors that have an SDK connector. They do not work with standard sensors. SDKs use the 5.5V USB bus for power. Some laptops or PCs with multiple USB devices cannot provide the full 5.5V to operate the sensor, and require a separate USB-powered hub. CM-0032-S requires soldering on a PCB to attach the female connector to a raw K-30 sensor purchased without an SDK (connector supplied).
Request a Quote
Description
These high-quality cables are replacements for cables included with our SDKs. They allow you to communicate via USB on your computer to our GasLab® software. The cables contain intelligent circuitry that properly facilitates sensor communication. This circuitry is molded into the USB connector of the cable for transparent operation. Models CM-0032-6S/R: GSS SprintIR-R USB Cable for Development Kits CM-0032-GC: GSS COZIR & SprintIR SDK Cable CM-0032-S: K-30 SDK Cable CM-0032-VOC: VOC SDK Cable CM-0032-SD: K-33 ELG/BLG/ICB SDK Cable w. Power Important Cables are customized for each product. Make sure you know which cable you need. If you are unsure, call 877-678-4259 before ordering. SDK replacement cables only work with sensors that have an SDK connector. They do not work with standard sensors. SDKs use the 5.5V USB bus for power. Some laptops or PCs with multiple USB devices cannot provide the full 5.5V to operate the sensor, and require a separate USB-powered hub. CM-0032-S requires soldering on a PCB to attach the female connector to a raw K-30 sensor purchased without an SDK (connector supplied).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SDK / Sensor Replacement Cables -  - CO2Meter.com
Ormond Beach, FL, United States
SDK / Sensor Replacement Cables
SDK / Sensor Replacement Cables
These high-quality cables are replacements for cables included with our SDKs. They allow you to communicate via USB on your computer to our GasLab® software. The cables contain intelligent circuitry that properly facilitates sensor communication. This circuitry is molded into the USB connector of the cable for transparent operation. Models CM-0032-6S/R: GSS SprintIR-R USB Cable for Development Kits CM-0032-GC: GSS COZIR & SprintIR SDK Cable CM-0032-S: K-30 SDK Cable CM-0032-VOC: VOC SDK Cable CM-0032-SD: K-33 ELG/BLG/ICB SDK Cable w. Power Important Cables are customized for each product. Make sure you know which cable you need. If you are unsure, call 877-678-4259 before ordering. SDK replacement cables only work with sensors that have an SDK connector. They do not work with standard sensors. SDKs use the 5.5V USB bus for power. Some laptops or PCs with multiple USB devices cannot provide the full 5.5V to operate the sensor, and require a separate USB-powered hub. CM-0032-S requires soldering on a PCB to attach the female connector to a raw K-30 sensor purchased without an SDK (connector supplied).

These high-quality cables are replacements for cables included with our SDKs. They allow you to communicate via USB on your computer to our GasLab® software.

The cables contain intelligent circuitry that properly facilitates sensor communication. This circuitry is molded into the USB connector of the cable for transparent operation.

Models

  • CM-0032-6S/R: GSS SprintIR-R USB Cable for Development Kits
  • CM-0032-GC: GSS COZIR & SprintIR SDK Cable
  • CM-0032-S: K-30 SDK Cable
  • CM-0032-VOC: VOC SDK Cable
  • CM-0032-SD: K-33 ELG/BLG/ICB SDK Cable w. Power

Important

  • Cables are customized for each product. Make sure you know which cable you need. If you are unsure, call 877-678-4259 before ordering.
  • SDK replacement cables only work with sensors that have an SDK connector. They do not work with standard sensors.
  • SDKs use the 5.5V USB bus for power. Some laptops or PCs with multiple USB devices cannot provide the full 5.5V to operate the sensor, and require a separate USB-powered hub.
  • CM-0032-S requires soldering on a PCB to attach the female connector to a raw K-30 sensor purchased without an SDK (connector supplied).
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name SDK / Sensor Replacement Cables
Gas Types (SDK / Sensor Replacement Cables)
Unlock Full Specs
to access all available technical data

Similar Products

CozIR®-A 10,000ppm CO2 + RH/T Sensor -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - CozIR®-A 10,000ppm CO2 + RH/T Sensor)
Number of Gases Monitored Single
Operating Temperature 0 to 131 F (-18 to 55 C)
View Details
NO-A1 Alphasense 250ppm Nitric Oxide Gas Sensor -  - CO2Meter.com
Specs
Gas Types NO; (NO-A1 Alphasense 250ppm Nitric Oxide Gas Sensor)
Number of Gases Monitored Single
View Details
AM1009 Integrated 5 in 1 IAQ Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (PM: 0~5000μg/m³; VOC: 0~10 ppm; NO2: 0-1000 ppb)
Number of Gases Monitored Single
View Details
006-0-0008 Senseair Sunrise HVAC CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (400-10,000 ppm)
Number of Gases Monitored Single
View Details