CO2Meter.com 030-8-0011 K30 Extended Range 030-8-0011

Description
The K30 Extended Range Sensor (030-8-0011) is intended to be built into devices that require up to 5,000 ppm CO2 monitoring or measurement. It is an accurate, proven, low-cost solution for OEMs who want to integrate CO2 sensing into their products, research, or studies. Features Simple to install, pre-calibrated and ready-to-use Proven reliability, low cost Maintenance free in normal applications Flexible analog and digital outputs Models K30 Extended Range CO2 Sensor (030-8-0011) - For integration into high-volume OEM products. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The K30 Extended Range Sensor (030-8-0011) is intended to be built into devices that require up to 5,000 ppm CO2 monitoring or measurement. It is an accurate, proven, low-cost solution for OEMs who want to integrate CO2 sensing into their products, research, or studies. Features Simple to install, pre-calibrated and ready-to-use Proven reliability, low cost Maintenance free in normal applications Flexible analog and digital outputs Models K30 Extended Range CO2 Sensor (030-8-0011) - For integration into high-volume OEM products. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
030-8-0011 K30 Extended Range -  - CO2Meter.com
Ormond Beach, FL, United States
030-8-0011 K30 Extended Range
030-8-0011 K30 Extended Range
The K30 Extended Range Sensor (030-8-0011) is intended to be built into devices that require up to 5,000 ppm CO2 monitoring or measurement. It is an accurate, proven, low-cost solution for OEMs who want to integrate CO2 sensing into their products, research, or studies. Features Simple to install, pre-calibrated and ready-to-use Proven reliability, low cost Maintenance free in normal applications Flexible analog and digital outputs Models K30 Extended Range CO2 Sensor (030-8-0011) - For integration into high-volume OEM products. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

The K30 Extended Range Sensor (030-8-0011) is intended to be built into devices that require up to 5,000 ppm CO2 monitoring or measurement.

It is an accurate, proven, low-cost solution for OEMs who want to integrate CO2 sensing into their products, research, or studies.

Features

  • Simple to install, pre-calibrated and ready-to-use
  • Proven reliability, low cost
  • Maintenance free in normal applications
  • Flexible analog and digital outputs

Models

  • K30 Extended Range CO2 Sensor (030-8-0011) - For integration into high-volume OEM products.
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here.

We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name 030-8-0011 K30 Extended Range
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

LOX-O2-F UV Flux 25% Oxygen Flow Through Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0 - 25% O2)
Number of Gases Monitored Single
View Details
CozIR®-A 10,000ppm CO2 + RH/T Sensor -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - CozIR®-A 10,000ppm CO2 + RH/T Sensor)
Number of Gases Monitored Single
Operating Temperature 0 to 131 F (-18 to 55 C)
View Details
HSA Oxygen and Carbon Dioxide Headspace Analyzer -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; O2; (Headspace volume [ml] 5-30 O2 concentration [mg/L] 0 - 0,1 Foreign gases [mL/L] 0-1)
Number of Gases Monitored Single
View Details
004-0-0017 S8 Alarm 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5% (0-50,000ppm))
Number of Gases Monitored Single
View Details