CO2Meter.com SprintIR®-6S-20 20% CO2 Sensor SPRINTIR-6S-20

Description
The SprintIR®-6S-20 20% CO2 Sensor (formerly known as the GC-0029) is a high-speed CO2 sensor that can take up to 20 readings per second, making it ideal for applications that require individual measurements at high repetition rates or where the CO2 concentration is changing rapidly. The sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed. The SprintIR®-6S 20% CO2 Sensor uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising parametric performance. Features NDIR LED sensor measures up to 20% CO2 Fast response rate - 20 readings/second Digital UART output Easy integration in food packaging or scientific applications Models SprintIR®-6S-20 Sensor – for integration into high-volume OEM products. CM-20400 – 20% CO2 sensor w/ MX Board CM-20401– 20% CO2 sensor w/ Development Kit to build on to your own application, further test and configure Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The SprintIR®-6S-20 20% CO2 Sensor (formerly known as the GC-0029) is a high-speed CO2 sensor that can take up to 20 readings per second, making it ideal for applications that require individual measurements at high repetition rates or where the CO2 concentration is changing rapidly. The sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed. The SprintIR®-6S 20% CO2 Sensor uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising parametric performance. Features NDIR LED sensor measures up to 20% CO2 Fast response rate - 20 readings/second Digital UART output Easy integration in food packaging or scientific applications Models SprintIR®-6S-20 Sensor – for integration into high-volume OEM products. CM-20400 – 20% CO2 sensor w/ MX Board CM-20401– 20% CO2 sensor w/ Development Kit to build on to your own application, further test and configure Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SprintIR®-6S-20 20% CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
SprintIR®-6S-20 20% CO2 Sensor
SprintIR®-6S-20 20% CO2 Sensor
The SprintIR®-6S-20 20% CO2 Sensor (formerly known as the GC-0029) is a high-speed CO2 sensor that can take up to 20 readings per second, making it ideal for applications that require individual measurements at high repetition rates or where the CO2 concentration is changing rapidly. The sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed. The SprintIR®-6S 20% CO2 Sensor uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising parametric performance. Features NDIR LED sensor measures up to 20% CO2 Fast response rate - 20 readings/second Digital UART output Easy integration in food packaging or scientific applications Models SprintIR®-6S-20 Sensor – for integration into high-volume OEM products. CM-20400 – 20% CO2 sensor w/ MX Board CM-20401– 20% CO2 sensor w/ Development Kit to build on to your own application, further test and configure Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

The SprintIR®-6S-20 20% CO2 Sensor (formerly known as the GC-0029) is a high-speed CO2 sensor that can take up to 20 readings per second, making it ideal for applications that require individual measurements at high repetition rates or where the CO2 concentration is changing rapidly.

The sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed.

The SprintIR®-6S 20% CO2 Sensor uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising parametric performance.

Features

  • NDIR LED sensor measures up to 20% CO2
  • Fast response rate - 20 readings/second
  • Digital UART output
  • Easy integration in food packaging or scientific applications

Models

  • SprintIR®-6S-20 Sensor – for integration into high-volume OEM products.
  • CM-20400 – 20% CO2 sensor w/ MX Board
  • CM-20401– 20% CO2 sensor w/ Development Kit to build on to your own application, further test and configure
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here.

We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name SprintIR®-6S-20 20% CO2 Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Digital Gas Sensors for Gaslab Fixed Multi Gas Detector -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types (Varies by sensor)
Number of Gases Monitored Multi
View Details
Ammonia (NH3) Fixed Gas Detector w/ Remote Sensor (0-100ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-100ppm)
Number of Gases Monitored Single
View Details
Indoor Air Quality CO2 Monitor -  - CO2Meter.com
Specs
Gas Types CO2; (Indoor Greenhouse - Indoor Air Quality CO2 Monitor)
Number of Gases Monitored Single
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Portable 5% CO2 Safety Detector -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - Portable 5% CO2 Safety Detector)
Number of Gases Monitored Single
View Details