CO2Meter.com SprintIR®-R 5% CO2 Sensor SPRINTIR-R-5

Description
The SPRINTIR-R-5 5% CO2 Sensor (formerly known as the GC-0031) is the fastest commercial CO2 sensor on the market. Capable of measuring up to 5% CO2 levels up to 50 times a second, this sensor is designed for applications where high speed between measurements and fast response time are most important This sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed using an optional micro-pump. The SprintIR®-R-5 uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising performance. Features High-Speed Sensing and Fast Response (50hz) Digital (UART) output Ideal for Healthcare and Food Packaging applications Models SPRINTIR-R-5 – for integration into high-volume OEM products CM-20320 - 5% CO2 Sensor w/ MX Board CM-20321 - SprintIR-R-5 5% CO2 Sensor Development Kit Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here.
Request a Quote
Description
The SPRINTIR-R-5 5% CO2 Sensor (formerly known as the GC-0031) is the fastest commercial CO2 sensor on the market. Capable of measuring up to 5% CO2 levels up to 50 times a second, this sensor is designed for applications where high speed between measurements and fast response time are most important This sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed using an optional micro-pump. The SprintIR®-R-5 uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising performance. Features High-Speed Sensing and Fast Response (50hz) Digital (UART) output Ideal for Healthcare and Food Packaging applications Models SPRINTIR-R-5 – for integration into high-volume OEM products CM-20320 - 5% CO2 Sensor w/ MX Board CM-20321 - SprintIR-R-5 5% CO2 Sensor Development Kit Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SprintIR®-R 5% CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
SprintIR®-R 5% CO2 Sensor
SprintIR®-R 5% CO2 Sensor
The SPRINTIR-R-5 5% CO2 Sensor (formerly known as the GC-0031) is the fastest commercial CO2 sensor on the market. Capable of measuring up to 5% CO2 levels up to 50 times a second, this sensor is designed for applications where high speed between measurements and fast response time are most important This sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed using an optional micro-pump. The SprintIR®-R-5 uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising performance. Features High-Speed Sensing and Fast Response (50hz) Digital (UART) output Ideal for Healthcare and Food Packaging applications Models SPRINTIR-R-5 – for integration into high-volume OEM products CM-20320 - 5% CO2 Sensor w/ MX Board CM-20321 - SprintIR-R-5 5% CO2 Sensor Development Kit Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here.

The SPRINTIR-R-5 5% CO2 Sensor (formerly known as the GC-0031) is the fastest commercial CO2 sensor on the market.

Capable of measuring up to 5% CO2 levels up to 50 times a second, this sensor is designed for applications where high speed between measurements and fast response time are most important

This sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed using an optional micro-pump.

The SprintIR®-R-5 uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising performance.

Features

  • High-Speed Sensing and Fast Response (50hz)
  • Digital (UART) output
  • Ideal for Healthcare and Food Packaging applications

Models

  • SPRINTIR-R-5 – for integration into high-volume OEM products
  • CM-20320 - 5% CO2 Sensor w/ MX Board
  • CM-20321 - SprintIR-R-5 5% CO2 Sensor Development Kit
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name SprintIR®-R 5% CO2 Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

PM2016 High Performance PM Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types (0~1,000μg/m³)
Number of Gases Monitored Single
View Details
004-0-0013 S8 Miniature 10,000 ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-10,000 ppm)
Number of Gases Monitored Single
View Details
Portable 5% CO2 Safety Detector -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - Portable 5% CO2 Safety Detector)
Number of Gases Monitored Single
View Details
CozIR®-A 2,000ppm CO2 + RH/T Sensor -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - CozIR®-A 2,000ppm CO2 + RH/T Sensor)
Number of Gases Monitored Single
Operating Temperature 0 to 131 F (-18 to 55 C)
View Details