CO2Meter.com H2S-A1 Alphasense 1% Hydrogen Sulfide Sensor

Description
The H2S-A1 AlphaSense Hydrogen Sulfide Sensor (formerly known as the AP-0006) is designed to detect low levels of hydrogen sulfide in ambient air using well-known fuel cell technology. This 20mm diameter sensor is the industry standard size for portable gas detectors and also is compatible with the EC board. For Sensor Tube Caps, please look under the "Accessories" Tab With very high sensitivity and low zero, accurate and stable readings are possible when measuring current concentration ranges at the parts per million level. 0 to 100ppm H2S sensor Does not require calibration Up to 2 year lifespan Small, compact and maintenance free
Request a Quote
Description
The H2S-A1 AlphaSense Hydrogen Sulfide Sensor (formerly known as the AP-0006) is designed to detect low levels of hydrogen sulfide in ambient air using well-known fuel cell technology. This 20mm diameter sensor is the industry standard size for portable gas detectors and also is compatible with the EC board. For Sensor Tube Caps, please look under the "Accessories" Tab With very high sensitivity and low zero, accurate and stable readings are possible when measuring current concentration ranges at the parts per million level. 0 to 100ppm H2S sensor Does not require calibration Up to 2 year lifespan Small, compact and maintenance free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
H2S-A1 Alphasense 1% Hydrogen Sulfide Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
H2S-A1 Alphasense 1% Hydrogen Sulfide Sensor
H2S-A1 Alphasense 1% Hydrogen Sulfide Sensor
The H2S-A1 AlphaSense Hydrogen Sulfide Sensor (formerly known as the AP-0006) is designed to detect low levels of hydrogen sulfide in ambient air using well-known fuel cell technology. This 20mm diameter sensor is the industry standard size for portable gas detectors and also is compatible with the EC board. For Sensor Tube Caps, please look under the "Accessories" Tab With very high sensitivity and low zero, accurate and stable readings are possible when measuring current concentration ranges at the parts per million level. 0 to 100ppm H2S sensor Does not require calibration Up to 2 year lifespan Small, compact and maintenance free

The H2S-A1 AlphaSense Hydrogen Sulfide Sensor (formerly known as the AP-0006) is designed to detect low levels of hydrogen sulfide in ambient air using well-known fuel cell technology.

This 20mm diameter sensor is the industry standard size for portable gas detectors and also is compatible with the EC board.

For Sensor Tube Caps, please look under the "Accessories" Tab

With very high sensitivity and low zero, accurate and stable readings are possible when measuring current concentration ranges at the parts per million level.

  • 0 to 100ppm H2S sensor
  • Does not require calibration
  • Up to 2 year lifespan
  • Small, compact and maintenance free
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name H2S-A1 Alphasense 1% Hydrogen Sulfide Sensor
Gas Types (H2S-A1 Alphasense 1% Hydrogen Sulfide Sensor)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Tube Cap Adapter for 20mm Sensors -  - CO2Meter.com
Specs
Gas Types (Sensor Tube Cap Adapter for 20mm Sensors)
Number of Gases Monitored Single
View Details
Digital Gas Sensors for Gaslab Fixed Multi Gas Detector -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types (Varies by sensor)
Number of Gases Monitored Multi
View Details
CozIR®-A 10,000 ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-10,000 ppm (parts per million))
Number of Gases Monitored Single
View Details
CO2, Temp, and RH Indoor Air Quality Monitor -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - CO2, Temp, and RH Indoor Air Quality Monitor)
Number of Gases Monitored Single
View Details