CO2Meter.com AM1002 PM, VOC, Temp, and RH Sensor AM1002

Description
AM1002 Integrated IAQ Sensor is an indoor air quality sensor that measures particle concentration, VOC concentration, temperature and relative humidity. This makes it useful as an all-in-one solution for measuring IAQ. Particle concentration is measured by a laser particle sensor which uses the light scattering principle. The sensor measures and calculates the suspended particles and outputs the particle mass concentration μg/m3 directly. The VOC sensor is MOX type, which has extremely high sensitivity to various kinds of organic volatile gases such as formaldehyde, benzene, ethanol, formic acid, nicotine and some inorganic gas like carbon monoxide, ammonia, hydrogen. Features Three-Channel Output - PM1.0, PM2.5, PM10 Auto Particle Identification allows the sensor to "switch" between calibration algorithms based on changing application needs Matrix calibration provides high accuracy throughout the working temperature and measurement range Constant speed fan and constant power diode maintain measurement accuracy and stability Models AM1002 - IAQ Sensor - integrates particle concentration, VOC concentration, temperature and relative humidity measurement in a single package.
Request a Quote
Description
AM1002 Integrated IAQ Sensor is an indoor air quality sensor that measures particle concentration, VOC concentration, temperature and relative humidity. This makes it useful as an all-in-one solution for measuring IAQ. Particle concentration is measured by a laser particle sensor which uses the light scattering principle. The sensor measures and calculates the suspended particles and outputs the particle mass concentration μg/m3 directly. The VOC sensor is MOX type, which has extremely high sensitivity to various kinds of organic volatile gases such as formaldehyde, benzene, ethanol, formic acid, nicotine and some inorganic gas like carbon monoxide, ammonia, hydrogen. Features Three-Channel Output - PM1.0, PM2.5, PM10 Auto Particle Identification allows the sensor to "switch" between calibration algorithms based on changing application needs Matrix calibration provides high accuracy throughout the working temperature and measurement range Constant speed fan and constant power diode maintain measurement accuracy and stability Models AM1002 - IAQ Sensor - integrates particle concentration, VOC concentration, temperature and relative humidity measurement in a single package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AM1002 PM, VOC, Temp, and RH Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
AM1002 PM, VOC, Temp, and RH Sensor
AM1002 PM, VOC, Temp, and RH Sensor
AM1002 Integrated IAQ Sensor is an indoor air quality sensor that measures particle concentration, VOC concentration, temperature and relative humidity. This makes it useful as an all-in-one solution for measuring IAQ. Particle concentration is measured by a laser particle sensor which uses the light scattering principle. The sensor measures and calculates the suspended particles and outputs the particle mass concentration μg/m3 directly. The VOC sensor is MOX type, which has extremely high sensitivity to various kinds of organic volatile gases such as formaldehyde, benzene, ethanol, formic acid, nicotine and some inorganic gas like carbon monoxide, ammonia, hydrogen. Features Three-Channel Output - PM1.0, PM2.5, PM10 Auto Particle Identification allows the sensor to "switch" between calibration algorithms based on changing application needs Matrix calibration provides high accuracy throughout the working temperature and measurement range Constant speed fan and constant power diode maintain measurement accuracy and stability Models AM1002 - IAQ Sensor - integrates particle concentration, VOC concentration, temperature and relative humidity measurement in a single package.

AM1002 Integrated IAQ Sensor is an indoor air quality sensor that measures particle concentration, VOC concentration, temperature and relative humidity. This makes it useful as an all-in-one solution for measuring IAQ.

Particle concentration is measured by a laser particle sensor which uses the light scattering principle. The sensor measures and calculates the suspended particles and outputs the particle mass concentration μg/m3 directly.

The VOC sensor is MOX type, which has extremely high sensitivity to various kinds of organic volatile gases such as formaldehyde, benzene, ethanol, formic acid, nicotine and some inorganic gas like carbon monoxide, ammonia, hydrogen.

Features

  • Three-Channel Output - PM1.0, PM2.5, PM10
  • Auto Particle Identification allows the sensor to "switch" between calibration algorithms based on changing application needs
  • Matrix calibration provides high accuracy throughout the working temperature and measurement range
  • Constant speed fan and constant power diode maintain measurement accuracy and stability

Models

AM1002 - IAQ Sensor - integrates particle concentration, VOC concentration, temperature and relative humidity measurement in a single package.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name AM1002 PM, VOC, Temp, and RH Sensor
Gas Types (AM1002 PM, VOC, Temp, and RH Sensor)
Unlock Full Specs
to access all available technical data

Similar Products

AM4203-FC A2L Refrigerant Leak Detection Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types (0~50% LFL (Extendable up to 100% LFL))
Number of Gases Monitored Single
View Details
004-0-0010 Senseair Commercial CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (400 to 2,000 ppm)
Number of Gases Monitored Single
View Details
Methane (CH4) Combustible Fixed Gas Detector (0-100% LEL) -  - CO2Meter.com
Specs
Gas Types Combustible; Methane (CH4) / Natural Gas; (Combustible Fixed Gas Detectors - Methane (CH4) Combustible Fixed Gas Detector (0-100% LEL))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Zirconia Oxygen Sensor System -  - CO2Meter.com
Specs
Gas Types O2; (Oxygen Sensor Module - Zirconia Oxygen Sensor System)
Electrical Outputs Voltage; Current
Number of Gases Monitored Single
View Details