BinMaster, Inc. Vibrating Probe Level Sensor VRX71

Description
Replacing BinMaster’s SHT-140, the VRX71 vibrating probe level sensor with pipe extension for high temperatures is ideal for use in harsh processing environments up to 480°F (250°C) where an extended probe is necessary for high-level or plugged chute alerts. Now available with IECEx/ATEX Zone 20 and 21 approvals, the VRX71 features a bright, built-in LED status indicator that can be viewed from afar, turning from red to green based on whether material is or is not covering the probe and damping its vibration. The sensor is mounted at the top of a bin, tank, silo, or vessel with 1-1/2" NPT threads. Its rigid pipe extension is extendable from 10.25” to 13.3’ (33.02 cm to 3.96 m) and ends in a reinforced stainless steel vibrating blade. VRX71 delivers consistent results in demanding conditions, measuring anything from heavy and chunky mining and aggregate materials to light, low-dielectric materials as light as 1.9 lb./ft.³ (30 g/liter) such as fly ash powder, flakes, and pellets. By providing reliable alerts in high-temperature environments, workers can stay safe from heated materials, prevent overfills, and ensure materials are flowing as intended, reducing the risk of operational downtime due to blockages. VRX rigid extensions are made to order in Lincoln, Nebraska, USA to best fit your application.
Request a Quote
Description
Replacing BinMaster’s SHT-140, the VRX71 vibrating probe level sensor with pipe extension for high temperatures is ideal for use in harsh processing environments up to 480°F (250°C) where an extended probe is necessary for high-level or plugged chute alerts. Now available with IECEx/ATEX Zone 20 and 21 approvals, the VRX71 features a bright, built-in LED status indicator that can be viewed from afar, turning from red to green based on whether material is or is not covering the probe and damping its vibration. The sensor is mounted at the top of a bin, tank, silo, or vessel with 1-1/2" NPT threads. Its rigid pipe extension is extendable from 10.25” to 13.3’ (33.02 cm to 3.96 m) and ends in a reinforced stainless steel vibrating blade. VRX71 delivers consistent results in demanding conditions, measuring anything from heavy and chunky mining and aggregate materials to light, low-dielectric materials as light as 1.9 lb./ft.³ (30 g/liter) such as fly ash powder, flakes, and pellets. By providing reliable alerts in high-temperature environments, workers can stay safe from heated materials, prevent overfills, and ensure materials are flowing as intended, reducing the risk of operational downtime due to blockages. VRX rigid extensions are made to order in Lincoln, Nebraska, USA to best fit your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VRX71 is a vibrating probe level sensor with a rigid pipe extension extendable from 10.25" to 13.3' and a sword-shaped stainless steel blade, designed for high-temperature applications up to 500°F (260°C). It features a die-cast aluminum enclosure with a USDA-approved powder coat finish, NEMA Type 4X rating, and 3/4" NPT conduit entries. The sensor operates on 24 VDC or 115/230 VAC, provides DPDT relay output rated at 5 Amps 250 VAC, and is certified for C/US Class II Div 1 and IECEx-ATEX Zone 20, 21 hazardous locations. Minimum material density is 1.9 lb/ft³ (30 g/liter), with ambient operating temperatures from -4°F to +140°F (-20°C to +60°C). Mounting is via 1-1/2" NPT threads.

Datasheet Summary
Powered by GS/AI

The VRX71 is a vibrating probe level sensor with a rigid pipe extension extendable from 10.25" to 13.3' and a sword-shaped stainless steel blade, designed for high-temperature applications up to 500°F (260°C). It features a die-cast aluminum enclosure with a USDA-approved powder coat finish, NEMA Type 4X rating, and 3/4" NPT conduit entries. The sensor operates on 24 VDC or 115/230 VAC, provides DPDT relay output rated at 5 Amps 250 VAC, and is certified for C/US Class II Div 1 and IECEx-ATEX Zone 20, 21 hazardous locations. Minimum material density is 1.9 lb/ft³ (30 g/liter), with ambient operating temperatures from -4°F to +140°F (-20°C to +60°C). Mounting is via 1-1/2" NPT threads.

Suppliers

Company
Product
Description
Supplier Links
Vibrating Probe Level Sensor - VRX71 - BinMaster, Inc.
Lincoln, NE, United States
Vibrating Probe Level Sensor
VRX71
Vibrating Probe Level Sensor VRX71
Replacing BinMaster’s SHT-140, the VRX71 vibrating probe level sensor with pipe extension for high temperatures is ideal for use in harsh processing environments up to 480°F (250°C) where an extended probe is necessary for high-level or plugged chute alerts. Now available with IECEx/ATEX Zone 20 and 21 approvals, the VRX71 features a bright, built-in LED status indicator that can be viewed from afar, turning from red to green based on whether material is or is not covering the probe and damping its vibration. The sensor is mounted at the top of a bin, tank, silo, or vessel with 1-1/2" NPT threads. Its rigid pipe extension is extendable from 10.25” to 13.3’ (33.02 cm to 3.96 m) and ends in a reinforced stainless steel vibrating blade. VRX71 delivers consistent results in demanding conditions, measuring anything from heavy and chunky mining and aggregate materials to light, low-dielectric materials as light as 1.9 lb./ft.³ (30 g/liter) such as fly ash powder, flakes, and pellets. By providing reliable alerts in high-temperature environments, workers can stay safe from heated materials, prevent overfills, and ensure materials are flowing as intended, reducing the risk of operational downtime due to blockages. VRX rigid extensions are made to order in Lincoln, Nebraska, USA to best fit your application.

Replacing BinMaster’s SHT-140, the VRX71 vibrating probe level sensor with pipe extension for high temperatures is ideal for use in harsh processing environments up to 480°F (250°C) where an extended probe is necessary for high-level or plugged chute alerts.

Now available with IECEx/ATEX Zone 20 and 21 approvals, the VRX71 features a bright, built-in LED status indicator that can be viewed from afar, turning from red to green based on whether material is or is not covering the probe and damping its vibration.

The sensor is mounted at the top of a bin, tank, silo, or vessel with 1-1/2" NPT threads. Its rigid pipe extension is extendable from 10.25” to 13.3’ (33.02 cm to 3.96 m) and ends in a reinforced stainless steel vibrating blade.

VRX71 delivers consistent results in demanding conditions, measuring anything from heavy and chunky mining and aggregate materials to light, low-dielectric materials as light as 1.9 lb./ft.³ (30 g/liter) such as fly ash powder, flakes, and pellets.

By providing reliable alerts in high-temperature environments, workers can stay safe from heated materials, prevent overfills, and ensure materials are flowing as intended, reducing the risk of operational downtime due to blockages.

VRX rigid extensions are made to order in Lincoln, Nebraska, USA to best fit your application.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number VRX71
Product Name Vibrating Probe Level Sensor
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Material Temperature Range -4 to 500 F (-20 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Level Sensor Probe for Sanitary Applications - PROCAP I 3-A & II 3-A - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 26’ - CNCR 210 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED - CNCR-390 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
SmartBob MultiBob Inventory Management System - SBR II MB - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details