BinMaster, Inc. Level Control Diaphragm Switch BM45

Description
The BM45 provides simple, low-cost point level control with proven, lasting reliability. Designed for use in bins containing non-hazardous, free-flowing dry materials, the BM45 operates by sensing material pressing against the diaphragm switch. When the switch is pressed, it activates a sensitive micro-switch that can be wired to an alarm to start or stop a process or alert to high, medium or low levels in bins. The BM45 is offered in six different models including standard, heavy-duty neoprene, or heavy-duty silicone diaphragm material and either internal or external mounting options.
Request a Quote Datasheet
Description
The BM45 provides simple, low-cost point level control with proven, lasting reliability. Designed for use in bins containing non-hazardous, free-flowing dry materials, the BM45 operates by sensing material pressing against the diaphragm switch. When the switch is pressed, it activates a sensitive micro-switch that can be wired to an alarm to start or stop a process or alert to high, medium or low levels in bins. The BM45 is offered in six different models including standard, heavy-duty neoprene, or heavy-duty silicone diaphragm material and either internal or external mounting options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Control Diaphragm Switch - BM45 - BinMaster, Inc.
Lincoln, NE, United States
Level Control Diaphragm Switch
BM45
Level Control Diaphragm Switch BM45
The BM45 provides simple, low-cost point level control with proven, lasting reliability. Designed for use in bins containing non-hazardous, free-flowing dry materials, the BM45 operates by sensing material pressing against the diaphragm switch. When the switch is pressed, it activates a sensitive micro-switch that can be wired to an alarm to start or stop a process or alert to high, medium or low levels in bins. The BM45 is offered in six different models including standard, heavy-duty neoprene, or heavy-duty silicone diaphragm material and either internal or external mounting options.

The BM45 provides simple, low-cost point level control with proven, lasting reliability. Designed for use in bins containing non-hazardous, free-flowing dry materials, the BM45 operates by sensing material pressing against the diaphragm switch. When the switch is pressed, it activates a sensitive micro-switch that can be wired to an alarm to start or stop a process or alert to high, medium or low levels in bins. The BM45 is offered in six different models including standard, heavy-duty neoprene, or heavy-duty silicone diaphragm material and either internal or external mounting options.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number BM45
Product Name Level Control Diaphragm Switch
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
Unlock Full Specs
to access all available technical data

Similar Products

Level Control Diaphragm Switch for Hazardous Locations - BM65 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
SmartBob MultiBob Inventory Management System - SBR II MB - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Radar Level Sensor - NCR-86 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.15 to 15.47 inch (80 to 393 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
View Details
Vertical Rotary For High Level Detection - BMRX - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details