BinMaster, Inc. Laser Level Transmitter LL-100

Description
The LL-100 laser level measurement sensor is used for level control, plugged chute detection, and monitoring buildup. This non-contact device can be used in bulk solids, pellets, or granular materials of all material dielectrics. It measures up to 160 feet with a tight 1° beam, making it especially suitable for use in very narrow vessels or constrained spaces. The LL-100 is highly accurate up to +/- 1 inch and is resistant to reliability issues caused by surface angle, slope, texture, granularity, or material color. This laser technology is unaffected by heavy vapors and pressure making it very versatile across a wide variety of industries and materials.
Request a Quote Datasheet
Description
The LL-100 laser level measurement sensor is used for level control, plugged chute detection, and monitoring buildup. This non-contact device can be used in bulk solids, pellets, or granular materials of all material dielectrics. It measures up to 160 feet with a tight 1° beam, making it especially suitable for use in very narrow vessels or constrained spaces. The LL-100 is highly accurate up to +/- 1 inch and is resistant to reliability issues caused by surface angle, slope, texture, granularity, or material color. This laser technology is unaffected by heavy vapors and pressure making it very versatile across a wide variety of industries and materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Level Transmitter - LL-100 - BinMaster, Inc.
Lincoln, NE, United States
Laser Level Transmitter
LL-100
Laser Level Transmitter LL-100
The LL-100 laser level measurement sensor is used for level control, plugged chute detection, and monitoring buildup. This non-contact device can be used in bulk solids, pellets, or granular materials of all material dielectrics. It measures up to 160 feet with a tight 1° beam, making it especially suitable for use in very narrow vessels or constrained spaces. The LL-100 is highly accurate up to +/- 1 inch and is resistant to reliability issues caused by surface angle, slope, texture, granularity, or material color. This laser technology is unaffected by heavy vapors and pressure making it very versatile across a wide variety of industries and materials.

The LL-100 laser level measurement sensor is used for level control, plugged chute detection, and monitoring buildup. This non-contact device can be used in bulk solids, pellets, or granular materials of all material dielectrics. It measures up to 160 feet with a tight 1° beam, making it especially suitable for use in very narrow vessels or constrained spaces. The LL-100 is highly accurate up to +/- 1 inch and is resistant to reliability issues caused by surface angle, slope, texture, granularity, or material color. This laser technology is unaffected by heavy vapors and pressure making it very versatile across a wide variety of industries and materials.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number LL-100
Product Name Laser Level Transmitter
Device Classification Transmitter
Measuring Range 12 to 1920 inch (305 to 48768 mm)
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 100 Series - TS-100.50 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 12 to 600 inch (305 to 15240 mm)
Media Type Liquid
View Details
Vibrating Rod for Sediment Level Detection - VR-21 SED and VR-41 SED - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
SmartBob MultiBob Inventory Management System - SBR II MB - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details
SmartBob MultiBob Inventory Management System - SBR II MB - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details