BinMaster, Inc. Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator CNCR-400.LRI

Description
CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. The CNCR-400.LRI measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers. This radar includes a programmable light ring indicator that is configured via Bluetooth phone app. Users can remotely change level alert parameters or adjust the status colors on the light ring. CNCR-400 radar sensors' accuracy is unaffected by dust, turbulence, condensation, foam, buildup, or harsh conditions. Sensors easily integrate into a control system using an IO-Link, or users can utilize BinCloud® software for remote monitoring and actionable inventory insights. Worldwide hygienic approvals for FDA, 3A, and EHEDG are available.
Request a Quote
Description
CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. The CNCR-400.LRI measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers. This radar includes a programmable light ring indicator that is configured via Bluetooth phone app. Users can remotely change level alert parameters or adjust the status colors on the light ring. CNCR-400 radar sensors' accuracy is unaffected by dust, turbulence, condensation, foam, buildup, or harsh conditions. Sensors easily integrate into a control system using an IO-Link, or users can utilize BinCloud® software for remote monitoring and actionable inventory insights. Worldwide hygienic approvals for FDA, 3A, and EHEDG are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNCR-400.LRI is a compact 80 GHz non-contact radar sensor for non-contact level measurement in food, beverage, and pharmaceutical applications, with a programmable colored indicator light and ring light status display. It measures up to 49 ft (15 m) with 0.2 in (5 mm) accuracy and has no dead zone. The sensor has an IP66/IP67/IP69 enclosure rating, operates on 12 to 35 VDC, and supports 4-20 mA, PNP/NPN, and IO-Link outputs. Wetted parts are made of PTFE and 316L stainless steel, with EPDM or FKM seals. It is approved for hygienic use by FDA, 3A, and EHEDG, and is configurable via Bluetooth 5.0 using a mobile app. The housing is designed for sanitary environments and mounts with ¾" NPT, G¾, 1" NPT, or G1 threads.

Datasheet Summary
Powered by GS/AI

The CNCR-400.LRI is a compact 80 GHz non-contact radar sensor for non-contact level measurement in food, beverage, and pharmaceutical applications, with a programmable colored indicator light and ring light status display. It measures up to 49 ft (15 m) with 0.2 in (5 mm) accuracy and has no dead zone. The sensor has an IP66/IP67/IP69 enclosure rating, operates on 12 to 35 VDC, and supports 4-20 mA, PNP/NPN, and IO-Link outputs. Wetted parts are made of PTFE and 316L stainless steel, with EPDM or FKM seals. It is approved for hygienic use by FDA, 3A, and EHEDG, and is configurable via Bluetooth 5.0 using a mobile app. The housing is designed for sanitary environments and mounts with ¾" NPT, G¾, 1" NPT, or G1 threads.

Suppliers

Company
Product
Description
Supplier Links
Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator - CNCR-400.LRI - BinMaster, Inc.
Lincoln, NE, United States
Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator
CNCR-400.LRI
Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator CNCR-400.LRI
CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. The CNCR-400.LRI measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers. This radar includes a programmable light ring indicator that is configured via Bluetooth phone app. Users can remotely change level alert parameters or adjust the status colors on the light ring. CNCR-400 radar sensors' accuracy is unaffected by dust, turbulence, condensation, foam, buildup, or harsh conditions. Sensors easily integrate into a control system using an IO-Link, or users can utilize BinCloud® software for remote monitoring and actionable inventory insights. Worldwide hygienic approvals for FDA, 3A, and EHEDG are available.

CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. The CNCR-400.LRI measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers. This radar includes a programmable light ring indicator that is configured via Bluetooth phone app. Users can remotely change level alert parameters or adjust the status colors on the light ring. CNCR-400 radar sensors' accuracy is unaffected by dust, turbulence, condensation, foam, buildup, or harsh conditions. Sensors easily integrate into a control system using an IO-Link, or users can utilize BinCloud® software for remote monitoring and actionable inventory insights. Worldwide hygienic approvals for FDA, 3A, and EHEDG are available.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number CNCR-400.LRI
Product Name Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Bendable Capacitance Probe -  - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED - CNCR-390 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Continuous Level Sensor, 3DLevelScanner - 3DLS S / M / MV - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2400 inch (? to 60960 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Acoustic Level Sensor - RL - BinMaster, Inc.
Specs
Device Classification Sensor System
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details