BinMaster, Inc. Vibrating Probe Level Sensor VRX51

Description
The VRX51 vibrating probe level sensor with flexible cable extension now includes a bright, built-in LED status indicator for monitoring bulk inventory levels and plugged chutes. The light can easily be seen from afar, changing color based on if material is or is not covering the probe. The VRX51 is mounted in ordinary conditions, at the top of a vessel with 1 1/2" NPT threads. Its steel-rope reinforced cable can be extended from 19” to 19.5’ (48.26 cm to 5.94 m) into the vessel, ending in an attached sword-shaped vibrating probe. This rugged, flexible cable resists damage, making the VRX51 a preferred choice in environments where material may fall onto or heavily impact the probe. Like other VRX models, the VRX51 outperforms other point level sensors in measuring low-dielectric solids as light as 1.9 lb./ft.³ (30 g/liter). The VRX51’s die-cast aluminum power pac—rated NEMA Type 4X—features 3/4" NPT conduit entries, a screw-off cover, and USDA-approved powder coat finish. VRX flexible extensions are made to order in Lincoln, Nebraska, USA to best fit your application.
Request a Quote Datasheet
Description
The VRX51 vibrating probe level sensor with flexible cable extension now includes a bright, built-in LED status indicator for monitoring bulk inventory levels and plugged chutes. The light can easily be seen from afar, changing color based on if material is or is not covering the probe. The VRX51 is mounted in ordinary conditions, at the top of a vessel with 1 1/2" NPT threads. Its steel-rope reinforced cable can be extended from 19” to 19.5’ (48.26 cm to 5.94 m) into the vessel, ending in an attached sword-shaped vibrating probe. This rugged, flexible cable resists damage, making the VRX51 a preferred choice in environments where material may fall onto or heavily impact the probe. Like other VRX models, the VRX51 outperforms other point level sensors in measuring low-dielectric solids as light as 1.9 lb./ft.³ (30 g/liter). The VRX51’s die-cast aluminum power pac—rated NEMA Type 4X—features 3/4" NPT conduit entries, a screw-off cover, and USDA-approved powder coat finish. VRX flexible extensions are made to order in Lincoln, Nebraska, USA to best fit your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibrating Probe Level Sensor - VRX51 - BinMaster, Inc.
Lincoln, NE, United States
Vibrating Probe Level Sensor
VRX51
Vibrating Probe Level Sensor VRX51
The VRX51 vibrating probe level sensor with flexible cable extension now includes a bright, built-in LED status indicator for monitoring bulk inventory levels and plugged chutes. The light can easily be seen from afar, changing color based on if material is or is not covering the probe. The VRX51 is mounted in ordinary conditions, at the top of a vessel with 1 1/2" NPT threads. Its steel-rope reinforced cable can be extended from 19” to 19.5’ (48.26 cm to 5.94 m) into the vessel, ending in an attached sword-shaped vibrating probe. This rugged, flexible cable resists damage, making the VRX51 a preferred choice in environments where material may fall onto or heavily impact the probe. Like other VRX models, the VRX51 outperforms other point level sensors in measuring low-dielectric solids as light as 1.9 lb./ft.³ (30 g/liter). The VRX51’s die-cast aluminum power pac—rated NEMA Type 4X—features 3/4" NPT conduit entries, a screw-off cover, and USDA-approved powder coat finish. VRX flexible extensions are made to order in Lincoln, Nebraska, USA to best fit your application.

The VRX51 vibrating probe level sensor with flexible cable extension now includes a bright, built-in LED status indicator for monitoring bulk inventory levels and plugged chutes. The light can easily be seen from afar, changing color based on if material is or is not covering the probe.

The VRX51 is mounted in ordinary conditions, at the top of a vessel with 1 1/2" NPT threads. Its steel-rope reinforced cable can be extended from 19” to 19.5’ (48.26 cm to 5.94 m) into the vessel, ending in an attached sword-shaped vibrating probe.

This rugged, flexible cable resists damage, making the VRX51 a preferred choice in environments where material may fall onto or heavily impact the probe. Like other VRX models, the VRX51 outperforms other point level sensors in measuring low-dielectric solids as light as 1.9 lb./ft.³ (30 g/liter).

The VRX51’s die-cast aluminum power pac—rated NEMA Type 4X—features 3/4" NPT conduit entries, a screw-off cover, and USDA-approved powder coat finish. VRX flexible extensions are made to order in Lincoln, Nebraska, USA to best fit your application.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number VRX51
Product Name Vibrating Probe Level Sensor
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Material Temperature Range -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Rod For Hazardous Locations - VR-90 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Vibrating Probe Level Sensor - VRX41 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Mini-Rotary Level Sensor - MR - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Guided Wave Radar for Liquids - GWR-3000 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 0.0 to 900 inch (0.0 to 22860 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details