BinMaster, Inc. Mercury-Free Tilt Switch Level Indicator BM-TSM

Description
The BM-TSM is a patented, mercury-free tilt switch used for high level detection of powders and bulk solids contained in bins, tanks, or silos. It features C/US Class II, Division I Groups E, F and G and ATEX Zone 21 hazardous location approvals. It mounts on top of the vessel and is outfitted with a custom-made shaft in lengths from one foot up to eight feet in length, dependent upon the distance from the top of the bin an alert should be activated. The BM-TSM is available with either a paddle or sphere mounted at the end of the shaft and can be used in materials with a bulk density of at least 15 pounds per cubic foot.
Request a Quote Datasheet
Description
The BM-TSM is a patented, mercury-free tilt switch used for high level detection of powders and bulk solids contained in bins, tanks, or silos. It features C/US Class II, Division I Groups E, F and G and ATEX Zone 21 hazardous location approvals. It mounts on top of the vessel and is outfitted with a custom-made shaft in lengths from one foot up to eight feet in length, dependent upon the distance from the top of the bin an alert should be activated. The BM-TSM is available with either a paddle or sphere mounted at the end of the shaft and can be used in materials with a bulk density of at least 15 pounds per cubic foot.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mercury-Free Tilt Switch Level Indicator - BM-TSM - BinMaster, Inc.
Lincoln, NE, United States
Mercury-Free Tilt Switch Level Indicator
BM-TSM
Mercury-Free Tilt Switch Level Indicator BM-TSM
The BM-TSM is a patented, mercury-free tilt switch used for high level detection of powders and bulk solids contained in bins, tanks, or silos. It features C/US Class II, Division I Groups E, F and G and ATEX Zone 21 hazardous location approvals. It mounts on top of the vessel and is outfitted with a custom-made shaft in lengths from one foot up to eight feet in length, dependent upon the distance from the top of the bin an alert should be activated. The BM-TSM is available with either a paddle or sphere mounted at the end of the shaft and can be used in materials with a bulk density of at least 15 pounds per cubic foot.

The BM-TSM is a patented, mercury-free tilt switch used for high level detection of powders and bulk solids contained in bins, tanks, or silos. It features C/US Class II, Division I Groups E, F and G and ATEX Zone 21 hazardous location approvals. It mounts on top of the vessel and is outfitted with a custom-made shaft in lengths from one foot up to eight feet in length, dependent upon the distance from the top of the bin an alert should be activated. The BM-TSM is available with either a paddle or sphere mounted at the end of the shaft and can be used in materials with a bulk density of at least 15 pounds per cubic foot.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number BM-TSM
Product Name Mercury-Free Tilt Switch Level Indicator
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Rotary For High Level Detection - BMRX - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Mini Capacitance Probe For Solids - MCP-200 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
80 GHz Compact Non-Contact Radar for Food & Pharma Processing - CNCR-400.SS - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details