BinMaster, Inc. Mini Capacitance Probe For Solids MCP-200

Description
Mini Capacitance Probe: Point Level for Solids MCP-200 compact sensor for level detection in light bulk solids. Looking for a low-cost sensor for level monitoring? Do you process materials with sanitary requirements? Have vessels requiring small fittings? Solids level indicator for food, beverage, and pharma. Use in FDA or in ordinary environments. Milling. Detect when the hopper is empty. Avoid outages that can lead to undue wear on equipment. Ideal for wet or dry milling. Medicines or supplements. Ensure a continuous supply of empty capsules and active ingredients into the capsule-filling process. Point level measurement prevents overfilling of finished capsule vessels. Storage tanks. Monitor high and low levels and differential pressure in vessels used for filtration and separation, such as in the brewing process. Tank feeders. Point level monitoring of pelleted feed to ensure tanks don’t run empty at fisheries and in aquaculture. What makes the MCP-200 great. Simple setup. Wireless Bluetooth on your phone or programmed on a PC. Visual alerts. Colorful LED, status display with adjustable coloration. Hygienic connectors. G½”, G1” with o-ring, G1” with metallic sealing, or a welded socket PLC integration. Connects to a control system using an IO-Link Custom configurations available with short lead times. Fast price quotes, too!
Request a Quote Datasheet
Description
Mini Capacitance Probe: Point Level for Solids MCP-200 compact sensor for level detection in light bulk solids. Looking for a low-cost sensor for level monitoring? Do you process materials with sanitary requirements? Have vessels requiring small fittings? Solids level indicator for food, beverage, and pharma. Use in FDA or in ordinary environments. Milling. Detect when the hopper is empty. Avoid outages that can lead to undue wear on equipment. Ideal for wet or dry milling. Medicines or supplements. Ensure a continuous supply of empty capsules and active ingredients into the capsule-filling process. Point level measurement prevents overfilling of finished capsule vessels. Storage tanks. Monitor high and low levels and differential pressure in vessels used for filtration and separation, such as in the brewing process. Tank feeders. Point level monitoring of pelleted feed to ensure tanks don’t run empty at fisheries and in aquaculture. What makes the MCP-200 great. Simple setup. Wireless Bluetooth on your phone or programmed on a PC. Visual alerts. Colorful LED, status display with adjustable coloration. Hygienic connectors. G½”, G1” with o-ring, G1” with metallic sealing, or a welded socket PLC integration. Connects to a control system using an IO-Link Custom configurations available with short lead times. Fast price quotes, too!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Capacitance Probe For Solids - MCP-200 - BinMaster, Inc.
Lincoln, NE, United States
Mini Capacitance Probe For Solids
MCP-200
Mini Capacitance Probe For Solids MCP-200
Mini Capacitance Probe: Point Level for Solids MCP-200 compact sensor for level detection in light bulk solids. Looking for a low-cost sensor for level monitoring? Do you process materials with sanitary requirements? Have vessels requiring small fittings? Solids level indicator for food, beverage, and pharma. Use in FDA or in ordinary environments. Milling. Detect when the hopper is empty. Avoid outages that can lead to undue wear on equipment. Ideal for wet or dry milling. Medicines or supplements. Ensure a continuous supply of empty capsules and active ingredients into the capsule-filling process. Point level measurement prevents overfilling of finished capsule vessels. Storage tanks. Monitor high and low levels and differential pressure in vessels used for filtration and separation, such as in the brewing process. Tank feeders. Point level monitoring of pelleted feed to ensure tanks don’t run empty at fisheries and in aquaculture. What makes the MCP-200 great. Simple setup. Wireless Bluetooth on your phone or programmed on a PC. Visual alerts. Colorful LED, status display with adjustable coloration. Hygienic connectors. G½”, G1” with o-ring, G1” with metallic sealing, or a welded socket PLC integration. Connects to a control system using an IO-Link Custom configurations available with short lead times. Fast price quotes, too!

Mini Capacitance Probe: Point Level for Solids

MCP-200 compact sensor for level detection in light bulk solids.

Looking for a low-cost sensor for level monitoring? Do you process materials with sanitary requirements? Have vessels requiring small fittings?

Solids level indicator for food, beverage, and pharma.

Use in FDA or in ordinary environments.

  1. Milling. Detect when the hopper is empty. Avoid outages that can lead to undue wear on equipment. Ideal for wet or dry milling.
  2. Medicines or supplements. Ensure a continuous supply of empty capsules and active ingredients into the capsule-filling process. Point level measurement prevents overfilling of finished capsule vessels.
  3. Storage tanks. Monitor high and low levels and differential pressure in vessels used for filtration and separation, such as in the brewing process.
  4. Tank feeders. Point level monitoring of pelleted feed to ensure tanks don’t run empty at fisheries and in aquaculture.

What makes the MCP-200 great.

Simple setup. Wireless Bluetooth on your phone or programmed on a PC.

Visual alerts. Colorful LED, status display with adjustable coloration.

Hygienic connectors. G½”, G1” with o-ring, G1” with metallic sealing, or a welded socket

PLC integration. Connects to a control system using an IO-Link

Custom configurations available with short lead times. Fast price quotes, too!

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number MCP-200
Product Name Mini Capacitance Probe For Solids
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 362 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Wave Radar for Liquids - GWR-3000 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 0.0 to 900 inch (0.0 to 22860 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED - CNCR-320 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Capacitance Level Sensor Probe for Sanitary Applications - PROCAP I 3-A & II 3-A - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details