The Pro Remote capacitance probe separates the electronics from the sensing element by up to 75 feet, enabling use in high-temperature or high-vibration environments. The probe operates with an ambient temperature range of -40°F to +185°F (-40°C to +85°C) and supports sensitivity adjustment to less than one picofarad. It features a fail-safe status indicator, adjustable time delay up to 30 seconds, and PRO-Shield technology to compensate for material buildup. The probe is compatible with all probe types including Delrin, Teflon, stainless steel, and flexible extensions, and mounts via 3/4" NPT or 1-1/4" NPT threads. The enclosure is made of die-cast aluminum with a powder-coated finish, and the overall system provides interference-free operation immune to RF signals.
The Pro Remote capacitance probe allows the electronics to be installed up to 75 feet away from the sensing probe and hostile conditions. With simple, "Quick-Set" calibration and adjustable sensitivity to less than one picofarad, the Pro Remote is highly reliable in a variety of powders, solids, liquids, and slurries.
| BinMaster, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | Pro Remote |
| Product Name | Capacitance Level Sensor Probe with Remote Electronics |
| Device Classification | Sensor System |
| Number of Switch Points Range | 1 (#) |
| Media Type | Liquid; Dry material (Bulk solids and powders) |
| Level Measurement Type | Single Point or Multi-Point Level |