BinMaster, Inc. Vibrating Probe Level Sensor VRX21

Description
The VRX21 vibrating probe level sensor is the newest iteration of BinMaster’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material is or is not covering the probe. Now available with IECEx/ATEX Zone 20 and 21 approvals! VRX21 is a premier choice for measuring fluffy, low-dielectric bulk solids, powders, and granules as light as 1.9 lb./ft.³ (30 g/liter). The sensor utilizes a 24 VDC or 115/230 VAC power supply and operates in temperatures up to 140°F (60°C). The sword-shaped vibrating blade has a 7.5” insertion length into the vessel to detect high, mid, or low point-level conditions. It can be mounted at the top, side, or cone of a bin, tank, silo, or vessel with 1 1/4” or 1 1/2” NPT threads. Additional configurations of the VRX probes are available to best fit your application, from extended probes to high-temperature models to vibrating forks and more.
Request a Quote Datasheet
Description
The VRX21 vibrating probe level sensor is the newest iteration of BinMaster’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material is or is not covering the probe. Now available with IECEx/ATEX Zone 20 and 21 approvals! VRX21 is a premier choice for measuring fluffy, low-dielectric bulk solids, powders, and granules as light as 1.9 lb./ft.³ (30 g/liter). The sensor utilizes a 24 VDC or 115/230 VAC power supply and operates in temperatures up to 140°F (60°C). The sword-shaped vibrating blade has a 7.5” insertion length into the vessel to detect high, mid, or low point-level conditions. It can be mounted at the top, side, or cone of a bin, tank, silo, or vessel with 1 1/4” or 1 1/2” NPT threads. Additional configurations of the VRX probes are available to best fit your application, from extended probes to high-temperature models to vibrating forks and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibrating Probe Level Sensor - VRX21 - BinMaster, Inc.
Lincoln, NE, United States
Vibrating Probe Level Sensor
VRX21
Vibrating Probe Level Sensor VRX21
The VRX21 vibrating probe level sensor is the newest iteration of BinMaster’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material is or is not covering the probe. Now available with IECEx/ATEX Zone 20 and 21 approvals! VRX21 is a premier choice for measuring fluffy, low-dielectric bulk solids, powders, and granules as light as 1.9 lb./ft.³ (30 g/liter). The sensor utilizes a 24 VDC or 115/230 VAC power supply and operates in temperatures up to 140°F (60°C). The sword-shaped vibrating blade has a 7.5” insertion length into the vessel to detect high, mid, or low point-level conditions. It can be mounted at the top, side, or cone of a bin, tank, silo, or vessel with 1 1/4” or 1 1/2” NPT threads. Additional configurations of the VRX probes are available to best fit your application, from extended probes to high-temperature models to vibrating forks and more.

The VRX21 vibrating probe level sensor is the newest iteration of BinMaster’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material is or is not covering the probe. Now available with IECEx/ATEX Zone 20 and 21 approvals!

VRX21 is a premier choice for measuring fluffy, low-dielectric bulk solids, powders, and granules as light as 1.9 lb./ft.³ (30 g/liter). The sensor utilizes a 24 VDC or 115/230 VAC power supply and operates in temperatures up to 140°F (60°C).

The sword-shaped vibrating blade has a 7.5” insertion length into the vessel to detect high, mid, or low point-level conditions. It can be mounted at the top, side, or cone of a bin, tank, silo, or vessel with 1 1/4” or 1 1/2” NPT threads.

Additional configurations of the VRX probes are available to best fit your application, from extended probes to high-temperature models to vibrating forks and more.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number VRX21
Product Name Vibrating Probe Level Sensor
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Material Temperature Range -4 to 284 F (-20 to 140 C)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Level Transmitter - LL-100 - BinMaster, Inc.
Specs
Device Classification Transmitter
Measuring Range 12 to 1920 inch (305 to 48768 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Rotary Level Indicator - BMRX-200 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
2 suppliers
Mini-Rotary Level Sensor - MR - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Level Control Diaphragm Switch - BM45 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details