The CNCR-130 is a compact non-contact 80 GHz radar level sensor for non-contact liquid and solid level measurement up to 49 feet and 24 feet respectively, with an 8° beam angle and accuracy of ±0.08 inch. It features a side-mounted cable outlet for vessel installation and supports two-wire 4-20 mA or four-wire Modbus output. The sensor has a PVDF housing with an FKM seal, IP66/IP68 (3 bar) rating, and operates in ambient temperatures from -40°F to +176°F. It is set up via Bluetooth and offers general purpose FM/CSA/CE approvals for unclassified areas, with optional hazardous location certifications. Mounting is available with a 1.5-inch threaded or straight NPT connection and uses a 16, 32, or 82-foot polyurethane pigtail cable.
The CNCR-130 sensor is suited for non-contact liquid level measurement at distances up to 49 feet in applications requiring a high level of environmental protection from the elements. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and a choice of a 1.5-inch threaded or straight NPT connection. The CNCR-130 has the cable outlet on the side, for installation on the vessel using a 16, 32, or 82-foot pigtail cable connection. It is easy to setup using Bluetooth on a phone, tablet, or PC. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or PLC. IP66/IP68 enclosure ratings provide environmental protection from dust and moisture ingress. The CNCR-130 has FM/CSA/CE approvals for unclassified areas or is offered with optional ATEX/ICEx zone 1, 1/2 or FM/CSA/ATEX/ICEx Class I, II, III approvals.
| BinMaster, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | CNCR 130 |
| Product Name | 80 GHZ COMPACT NON-CONTACT RADAR 49’ CABLED (SIDE) |
| Device Classification | Sensor Only |
| Measuring Range | 588 inch (14935 mm) |
| Accuracy (Continuous Level) | 0.0800 +/-inch (2.03 +/-mm) |
| Media Type | Liquid |
| Level Measurement Type | Continuous Level |