BinMaster, Inc. 80 GHZ COMPACT NON-CONTACT RADAR 26’ CNCR 210

Description
The compact CNCR-210 is a continuous liquid level sensor with a measuring range up to 26 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or an IBC container. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. The enclosures are rated IP66/IP67, Type 4X to protect them from dust and water ingress. The CNCR-210 performs consistently in condensation, turbulence, and foam. It is suitable for use in many industrial applications along with water and wastewater treatment.
Request a Quote Datasheet
Description
The compact CNCR-210 is a continuous liquid level sensor with a measuring range up to 26 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or an IBC container. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. The enclosures are rated IP66/IP67, Type 4X to protect them from dust and water ingress. The CNCR-210 performs consistently in condensation, turbulence, and foam. It is suitable for use in many industrial applications along with water and wastewater treatment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 GHZ COMPACT NON-CONTACT RADAR 26’ - CNCR 210 - BinMaster, Inc.
Lincoln, NE, United States
80 GHZ COMPACT NON-CONTACT RADAR 26’
CNCR 210
80 GHZ COMPACT NON-CONTACT RADAR 26’ CNCR 210
The compact CNCR-210 is a continuous liquid level sensor with a measuring range up to 26 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or an IBC container. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. The enclosures are rated IP66/IP67, Type 4X to protect them from dust and water ingress. The CNCR-210 performs consistently in condensation, turbulence, and foam. It is suitable for use in many industrial applications along with water and wastewater treatment.

The compact CNCR-210 is a continuous liquid level sensor with a measuring range up to 26 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or an IBC container. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. The enclosures are rated IP66/IP67, Type 4X to protect them from dust and water ingress. The CNCR-210 performs consistently in condensation, turbulence, and foam. It is suitable for use in many industrial applications along with water and wastewater treatment.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number CNCR 210
Product Name 80 GHZ COMPACT NON-CONTACT RADAR 26’
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Fail-Safe Rotary Level Indicator - BMRX-300 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Radar Level Sensor - NCR-86 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.15 to 15.47 inch (80 to 393 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
View Details
80 GHz Compact Non-Contact Radar for Food & Pharma Processing - CNCR-400.SS - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
SmartBob SS Inventory Management System for Submersed Solids - SBR II SS - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 720 inch (? to 18288 mm)
Media Type Dry material (Bulk solids and powders)
View Details