BinMaster, Inc. 80 GHZ COMPACT NON-CONTACT RADAR 49’ CABLED (TOP) CNCR 120

Description
The CNCR-120 sensor is suited for non-contact liquid level measurement at distances up to 49 feet in applications requiring a high level of environmental protection. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and a choice of a 1.5-inch threaded or straight NPT connection. The CNCR-120 has the cable outlet on the top for installation on the top of the vessel using a 16, 32, or 82-foot pigtail cable connection. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. IP66/IP68 enclosure ratings provide environmental protection from dust and moisture ingress. The CNCR-120 has FM/CSA/CE approvals for unclassified areas or is offered with optional ATEX/ICEx zone 1, 1/2 or FM/CSA/ATEX/ICEx Class I, II, III approvals.
Request a Quote Datasheet
Description
The CNCR-120 sensor is suited for non-contact liquid level measurement at distances up to 49 feet in applications requiring a high level of environmental protection. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and a choice of a 1.5-inch threaded or straight NPT connection. The CNCR-120 has the cable outlet on the top for installation on the top of the vessel using a 16, 32, or 82-foot pigtail cable connection. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. IP66/IP68 enclosure ratings provide environmental protection from dust and moisture ingress. The CNCR-120 has FM/CSA/CE approvals for unclassified areas or is offered with optional ATEX/ICEx zone 1, 1/2 or FM/CSA/ATEX/ICEx Class I, II, III approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 GHZ COMPACT NON-CONTACT RADAR 49’ CABLED (TOP) - CNCR 120 - BinMaster, Inc.
Lincoln, NE, United States
80 GHZ COMPACT NON-CONTACT RADAR 49’ CABLED (TOP)
CNCR 120
80 GHZ COMPACT NON-CONTACT RADAR 49’ CABLED (TOP) CNCR 120
The CNCR-120 sensor is suited for non-contact liquid level measurement at distances up to 49 feet in applications requiring a high level of environmental protection. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and a choice of a 1.5-inch threaded or straight NPT connection. The CNCR-120 has the cable outlet on the top for installation on the top of the vessel using a 16, 32, or 82-foot pigtail cable connection. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. IP66/IP68 enclosure ratings provide environmental protection from dust and moisture ingress. The CNCR-120 has FM/CSA/CE approvals for unclassified areas or is offered with optional ATEX/ICEx zone 1, 1/2 or FM/CSA/ATEX/ICEx Class I, II, III approvals.

The CNCR-120 sensor is suited for non-contact liquid level measurement at distances up to 49 feet in applications requiring a high level of environmental protection. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and a choice of a 1.5-inch threaded or straight NPT connection. The CNCR-120 has the cable outlet on the top for installation on the top of the vessel using a 16, 32, or 82-foot pigtail cable connection. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. IP66/IP68 enclosure ratings provide environmental protection from dust and moisture ingress. The CNCR-120 has FM/CSA/CE approvals for unclassified areas or is offered with optional ATEX/ICEx zone 1, 1/2 or FM/CSA/ATEX/ICEx Class I, II, III approvals.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number CNCR 120
Product Name 80 GHZ COMPACT NON-CONTACT RADAR 49’ CABLED (TOP)
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Custom Extended Rotary -  - BinMaster, Inc.
Specs
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Meter Technology Type Rotation Paddle
View Details
Bendable Capacitance Probe -  - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Control Diaphragm Switch for Hazardous Locations - BM65 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
ToughSonic 200 Series - TS-200.20 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 8 to 240 inch (203 to 6096 mm)
Media Type Liquid
View Details