BinMaster, Inc. Mini-Rotary Level Sensor MR

Description
The mini-rotary alerts users to material levels in smaller bins and hoppers that contain plastics, food, seed, chemicals, and other powder and bulk solid materials. Its small size and rugged design allows for use of a level sensor where other types of equipment simply will not fit. Its principle of operation is simple: a slow speed motor rotates the paddle when no material is present. When material comes into contact with the paddle, the paddle stops and an alert—such as a light or horn–notifies the operator the bin is full. When the bin is emptied, the paddle begins rotating again. The mini-rotary is simple to install on the side or top of a bin and is appropriate for a variety of light to heavy materials. Paddle options are available, making it adjustable for a wide range of material densities.
Request a Quote Datasheet
Description
The mini-rotary alerts users to material levels in smaller bins and hoppers that contain plastics, food, seed, chemicals, and other powder and bulk solid materials. Its small size and rugged design allows for use of a level sensor where other types of equipment simply will not fit. Its principle of operation is simple: a slow speed motor rotates the paddle when no material is present. When material comes into contact with the paddle, the paddle stops and an alert—such as a light or horn–notifies the operator the bin is full. When the bin is emptied, the paddle begins rotating again. The mini-rotary is simple to install on the side or top of a bin and is appropriate for a variety of light to heavy materials. Paddle options are available, making it adjustable for a wide range of material densities.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-Rotary Level Sensor - MR - BinMaster, Inc.
Lincoln, NE, United States
Mini-Rotary Level Sensor
MR
Mini-Rotary Level Sensor MR
The mini-rotary alerts users to material levels in smaller bins and hoppers that contain plastics, food, seed, chemicals, and other powder and bulk solid materials. Its small size and rugged design allows for use of a level sensor where other types of equipment simply will not fit. Its principle of operation is simple: a slow speed motor rotates the paddle when no material is present. When material comes into contact with the paddle, the paddle stops and an alert—such as a light or horn–notifies the operator the bin is full. When the bin is emptied, the paddle begins rotating again. The mini-rotary is simple to install on the side or top of a bin and is appropriate for a variety of light to heavy materials. Paddle options are available, making it adjustable for a wide range of material densities.

The mini-rotary alerts users to material levels in smaller bins and hoppers that contain plastics, food, seed, chemicals, and other powder and bulk solid materials. Its small size and rugged design allows for use of a level sensor where other types of equipment simply will not fit. Its principle of operation is simple: a slow speed motor rotates the paddle when no material is present. When material comes into contact with the paddle, the paddle stops and an alert—such as a light or horn–notifies the operator the bin is full. When the bin is emptied, the paddle begins rotating again. The mini-rotary is simple to install on the side or top of a bin and is appropriate for a variety of light to heavy materials. Paddle options are available, making it adjustable for a wide range of material densities.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number MR
Product Name Mini-Rotary Level Sensor
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

SmartBob Weight-and-Cable Level Sensor, Side Mount - SBR II HM - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Compact Capacitance Probe - Compact Pro - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Level Control Diaphragm Switch for Hazardous Locations - BM65 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Mini Capacitance Probe For Liquids - MCP-100 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details