BinMaster, Inc. 80 GHZ COMPACT NON-CONTACT RADAR 26’ CABLED CNCR 110

Description
The CNCR-110 is a compact non-contact 80 GHz radar sensor for liquid level measurement at distances up to 26 feet. The sensor features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It is installed using a 16, 32, or 82-foot pigtail connection cable attached to a cable outlet on top of the sensor. It is easy to setup using Bluetooth on a phone, tablet, or PC. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. IP66/IP68 enclosure ratings provide environmental protection from dust and moisture ingress. The CNCR-110 is for use unclassified areas, non-EX environments, and has general purpose FM/CSA/CE certifications.
Request a Quote Datasheet
Description
The CNCR-110 is a compact non-contact 80 GHz radar sensor for liquid level measurement at distances up to 26 feet. The sensor features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It is installed using a 16, 32, or 82-foot pigtail connection cable attached to a cable outlet on top of the sensor. It is easy to setup using Bluetooth on a phone, tablet, or PC. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. IP66/IP68 enclosure ratings provide environmental protection from dust and moisture ingress. The CNCR-110 is for use unclassified areas, non-EX environments, and has general purpose FM/CSA/CE certifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 GHZ COMPACT NON-CONTACT RADAR 26’ CABLED - CNCR 110 - BinMaster, Inc.
Lincoln, NE, United States
80 GHZ COMPACT NON-CONTACT RADAR 26’ CABLED
CNCR 110
80 GHZ COMPACT NON-CONTACT RADAR 26’ CABLED CNCR 110
The CNCR-110 is a compact non-contact 80 GHz radar sensor for liquid level measurement at distances up to 26 feet. The sensor features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It is installed using a 16, 32, or 82-foot pigtail connection cable attached to a cable outlet on top of the sensor. It is easy to setup using Bluetooth on a phone, tablet, or PC. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. IP66/IP68 enclosure ratings provide environmental protection from dust and moisture ingress. The CNCR-110 is for use unclassified areas, non-EX environments, and has general purpose FM/CSA/CE certifications.

The CNCR-110 is a compact non-contact 80 GHz radar sensor for liquid level measurement at distances up to 26 feet. The sensor features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It is installed using a 16, 32, or 82-foot pigtail connection cable attached to a cable outlet on top of the sensor. It is easy to setup using Bluetooth on a phone, tablet, or PC. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. IP66/IP68 enclosure ratings provide environmental protection from dust and moisture ingress. The CNCR-110 is for use unclassified areas, non-EX environments, and has general purpose FM/CSA/CE certifications.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number CNCR 110
Product Name 80 GHZ COMPACT NON-CONTACT RADAR 26’ CABLED
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Mini Capacitance Probe For Solids - MCP-200 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar Level Sensor - NCR-86 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.15 to 15.47 inch (80 to 393 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
View Details
ToughSonic 100 Series - TS-100.30 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 10 to 360 inch (254 to 9144 mm)
Media Type Liquid
View Details
ToughSonic 200 Series - TS-200.20 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 8 to 240 inch (203 to 6096 mm)
Media Type Liquid
View Details