BinMaster, Inc. Vibrating Probe Level Sensor VRX41

Description
BinMaster’s VRX41 vibrating probe level sensor with pipe extension has been revamped with a bright, built-in LED status indicator to make monitoring levels and plugged chutes easier than ever. Now available with IECEx/ATEX Zone 20 and 21 approvals! The VRX41 is mounted at the top of a bin, tank, silo, or vessel with 1 1/4" or 1 1/2" NPT threads. Its design features a rigid pipe extension that can be extended from 13” to 13’ (33.02 cm to 3.96 m) with a robust sword-shaped vibrating probe. The sensor utilizes a 24 VDC or 115/230 VAC power supply and operates in temperatures up to 140°F (60°C). (High-temperature probe up to 284°F/140°C available) By providing reliable level and plugged chute alerts, users can prevent overfilling their vessel and ensure materials are flowing as intended, reducing the risk of operational downtime due to blockages or obstructions. VRX41 features DPDT relay contacts, allowing the user to preset two switching outputs—such as to “covered” and “uncovered”—plus configurable time delay settings and selectable fail-safe protection.
Request a Quote Datasheet
Description
BinMaster’s VRX41 vibrating probe level sensor with pipe extension has been revamped with a bright, built-in LED status indicator to make monitoring levels and plugged chutes easier than ever. Now available with IECEx/ATEX Zone 20 and 21 approvals! The VRX41 is mounted at the top of a bin, tank, silo, or vessel with 1 1/4" or 1 1/2" NPT threads. Its design features a rigid pipe extension that can be extended from 13” to 13’ (33.02 cm to 3.96 m) with a robust sword-shaped vibrating probe. The sensor utilizes a 24 VDC or 115/230 VAC power supply and operates in temperatures up to 140°F (60°C). (High-temperature probe up to 284°F/140°C available) By providing reliable level and plugged chute alerts, users can prevent overfilling their vessel and ensure materials are flowing as intended, reducing the risk of operational downtime due to blockages or obstructions. VRX41 features DPDT relay contacts, allowing the user to preset two switching outputs—such as to “covered” and “uncovered”—plus configurable time delay settings and selectable fail-safe protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibrating Probe Level Sensor - VRX41 - BinMaster, Inc.
Lincoln, NE, United States
Vibrating Probe Level Sensor
VRX41
Vibrating Probe Level Sensor VRX41
BinMaster’s VRX41 vibrating probe level sensor with pipe extension has been revamped with a bright, built-in LED status indicator to make monitoring levels and plugged chutes easier than ever. Now available with IECEx/ATEX Zone 20 and 21 approvals! The VRX41 is mounted at the top of a bin, tank, silo, or vessel with 1 1/4" or 1 1/2" NPT threads. Its design features a rigid pipe extension that can be extended from 13” to 13’ (33.02 cm to 3.96 m) with a robust sword-shaped vibrating probe. The sensor utilizes a 24 VDC or 115/230 VAC power supply and operates in temperatures up to 140°F (60°C). (High-temperature probe up to 284°F/140°C available) By providing reliable level and plugged chute alerts, users can prevent overfilling their vessel and ensure materials are flowing as intended, reducing the risk of operational downtime due to blockages or obstructions. VRX41 features DPDT relay contacts, allowing the user to preset two switching outputs—such as to “covered” and “uncovered”—plus configurable time delay settings and selectable fail-safe protection.

BinMaster’s VRX41 vibrating probe level sensor with pipe extension has been revamped with a bright, built-in LED status indicator to make monitoring levels and plugged chutes easier than ever. Now available with IECEx/ATEX Zone 20 and 21 approvals!

The VRX41 is mounted at the top of a bin, tank, silo, or vessel with 1 1/4" or 1 1/2" NPT threads. Its design features a rigid pipe extension that can be extended from 13” to 13’ (33.02 cm to 3.96 m) with a robust sword-shaped vibrating probe.

The sensor utilizes a 24 VDC or 115/230 VAC power supply and operates in temperatures up to 140°F (60°C). (High-temperature probe up to 284°F/140°C available)

By providing reliable level and plugged chute alerts, users can prevent overfilling their vessel and ensure materials are flowing as intended, reducing the risk of operational downtime due to blockages or obstructions.

VRX41 features DPDT relay contacts, allowing the user to preset two switching outputs—such as to “covered” and “uncovered”—plus configurable time delay settings and selectable fail-safe protection.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number VRX41
Product Name Vibrating Probe Level Sensor
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Material Temperature Range -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Rotary For High Level Detection - BMRX - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
80 GHZ COMPACT NON-CONTACT RADAR 98’ CABLED - CNCR 190 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
SmartBob II RemoteLevel Measurement System - SBR II - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 1800 inch (? to 45720 mm)
Media Type Dry material (Bulk solids and powders)
View Details