BinMaster, Inc. 80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED CNCR-320

Description
The CNCR-320 compact 80 GHz radar level sensor measures bulk solids or liquids in bins, silos, tanks, or industrial containers up to 49 feet tall. Sensors are powered by a long-lasting Lithium battery, so they can be installed in remote locations. Wireless, Cloud-based technology makes installation a breeze and saves money, as no electrical wiring is required. Measurements are efficiently delivered to a PC, tablet, or phone with BinCloud® technology. Suitable in a variety of industries and environments: cement, agriculture, plastics, mining, and storage of bulk solids.
Request a Quote Datasheet
Description
The CNCR-320 compact 80 GHz radar level sensor measures bulk solids or liquids in bins, silos, tanks, or industrial containers up to 49 feet tall. Sensors are powered by a long-lasting Lithium battery, so they can be installed in remote locations. Wireless, Cloud-based technology makes installation a breeze and saves money, as no electrical wiring is required. Measurements are efficiently delivered to a PC, tablet, or phone with BinCloud® technology. Suitable in a variety of industries and environments: cement, agriculture, plastics, mining, and storage of bulk solids.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED - CNCR-320 - BinMaster, Inc.
Lincoln, NE, United States
80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED
CNCR-320
80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED CNCR-320
The CNCR-320 compact 80 GHz radar level sensor measures bulk solids or liquids in bins, silos, tanks, or industrial containers up to 49 feet tall. Sensors are powered by a long-lasting Lithium battery, so they can be installed in remote locations. Wireless, Cloud-based technology makes installation a breeze and saves money, as no electrical wiring is required. Measurements are efficiently delivered to a PC, tablet, or phone with BinCloud® technology. Suitable in a variety of industries and environments: cement, agriculture, plastics, mining, and storage of bulk solids.

The CNCR-320 compact 80 GHz radar level sensor measures bulk solids or liquids in bins, silos, tanks, or industrial containers up to 49 feet tall. Sensors are powered by a long-lasting Lithium battery, so they can be installed in remote locations. Wireless, Cloud-based technology makes installation a breeze and saves money, as no electrical wiring is required. Measurements are efficiently delivered to a PC, tablet, or phone with BinCloud® technology. Suitable in a variety of industries and environments: cement, agriculture, plastics, mining, and storage of bulk solids.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number CNCR-320
Product Name 80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR 49’ WITH LED DISPLAY - CNCR 230 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Capacitance Level Sensor Probe with Auto Calibration - Pro Auto-Cal - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
ToughSonic 200 Series - TS-200.14 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.5 to 168 inch (88.9 to 4267 mm)
Media Type Liquid
View Details
Laser Level Transmitter - LL-100 - BinMaster, Inc.
Specs
Device Classification Transmitter
Measuring Range 12 to 1920 inch (305 to 48768 mm)
Media Type Dry material (Bulk solids and powders)
View Details