The BMRX-300 is a fail-safe rotary level indicator for point-level detection in bulk solids with densities from 2 to over 100 pounds per cubic foot, featuring a built-in LED that turns green when the paddle rotates and red when material stops it, indicating high or low levels. It has a DPDT relay output rated at 8 amps at 250 VAC, selectable high- or low-level fail-safe modes, and a 5-second selectable time delay programmable to 30 seconds. The unit operates on 12 to 24 VDC or 115/230 VAC, 50/60 Hz, with a 4X/IP66 die-cast aluminum enclosure and a 1-1/4" or 1-1/2" NPT or 1-1/2" Tri-clover mounting. It meets C/US Class I & II and IECEx/ATEX Zone 20,21 hazardous location certifications and includes a screw-off cap for maintenance.
BinMaster’s most advanced rotary level indicator features a complete fail-safe system that alerts to the loss of power, failure of the motor, or failure of the electronics – allowing it to be used for process control. Appropriate for a wide variety of bulk solids including powders, pellets, or granular materials, the BMRX-300 alerts the user to bin status via an audible horn or light wired to the unit. Notification occurs when the paddle stops rotating and is in a covered condition; it alerts again when the paddle begins to rotate as the bin is emptied and the paddle is uncovered. The BMRX-300 can be mounted on either the side of the bin or at the top of a bin using a shaft extension. To prolong motor life and to optimize energy costs, the motor of the BMRX-300 will “de-energize” once the shaft stops turning when material comes into contact with the paddle. BinMaster offers a variety of stainless steel and polyethylene paddles in single and three-vane designs to accommodate a wide range of industries and applications.
| BinMaster, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | BMRX-300 |
| Product Name | Fail-Safe Rotary Level Indicator |
| Device Classification | Sensor System |
| Number of Switch Points Range | 1 (#) |
| Media Type | Dry material (Bulk solids and powders) |
| Level Measurement Type | Single Point or Multi-Point Level |