BinMaster, Inc. SmartBob SS Inventory Management System for Submersed Solids SBR II SS

Description
An excellent alterative to relying on sight tubes, the SmartBob II SS sensor is a proven solution for measuring the level of solid material below a liquid surface. It can be used in tanks where solid material settles at the bottom of a tank. Examples include brine tanks, water treatment, wastewater facilities, food processing, petroleum refining, chemical processing, and salt and metal mining. The SmartBob-SS sensor’s special design comes configured with a 3-inch standpipe for ease of installation, a stainless steel cable that stands up to corrosive materials, and a SureDrop cap that prevents the weight from being retracted into the pipe and protects the device from unwanted material entering through the standpipe.
Request a Quote Datasheet
Description
An excellent alterative to relying on sight tubes, the SmartBob II SS sensor is a proven solution for measuring the level of solid material below a liquid surface. It can be used in tanks where solid material settles at the bottom of a tank. Examples include brine tanks, water treatment, wastewater facilities, food processing, petroleum refining, chemical processing, and salt and metal mining. The SmartBob-SS sensor’s special design comes configured with a 3-inch standpipe for ease of installation, a stainless steel cable that stands up to corrosive materials, and a SureDrop cap that prevents the weight from being retracted into the pipe and protects the device from unwanted material entering through the standpipe.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartBob SS Inventory Management System for Submersed Solids - SBR II SS - BinMaster, Inc.
Lincoln, NE, United States
SmartBob SS Inventory Management System for Submersed Solids
SBR II SS
SmartBob SS Inventory Management System for Submersed Solids SBR II SS
An excellent alterative to relying on sight tubes, the SmartBob II SS sensor is a proven solution for measuring the level of solid material below a liquid surface. It can be used in tanks where solid material settles at the bottom of a tank. Examples include brine tanks, water treatment, wastewater facilities, food processing, petroleum refining, chemical processing, and salt and metal mining. The SmartBob-SS sensor’s special design comes configured with a 3-inch standpipe for ease of installation, a stainless steel cable that stands up to corrosive materials, and a SureDrop cap that prevents the weight from being retracted into the pipe and protects the device from unwanted material entering through the standpipe.

An excellent alterative to relying on sight tubes, the SmartBob II SS sensor is a proven solution for measuring the level of solid material below a liquid surface. It can be used in tanks where solid material settles at the bottom of a tank. Examples include brine tanks, water treatment, wastewater facilities, food processing, petroleum refining, chemical processing, and salt and metal mining.

The SmartBob-SS sensor’s special design comes configured with a 3-inch standpipe for ease of installation, a stainless steel cable that stands up to corrosive materials, and a SureDrop cap that prevents the weight from being retracted into the pipe and protects the device from unwanted material entering through the standpipe.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number SBR II SS
Product Name SmartBob SS Inventory Management System for Submersed Solids
Device Classification Sensor System
Measuring Range ? to 720 inch (? to 18288 mm)
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Output Options AnalogVoltage
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Rotary For High Level Detection - BMRX - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Tilt Switch Level Indicator - BM-T - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Continuous Level Sensor, 3DLevelScanner - 3DLS S / M / MV - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2400 inch (? to 60960 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Bendable Capacitance Probe -  - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details