BinMaster, Inc. ToughSonic 200 Series TS-200.20

Description
The TS-200 series ultrasonic sensor housings are resistant to deterioration from chemical exposure. Heavy-duty electronics are epoxy-potted into a chemical-resistant plastic housing to physically isolate the transducer and electronics from the target material. TS-200 series sensor housings are made of chemical-resistant polyvinylidene fluoride (PVDF), which is commercially known as Kynar. This is a preferred housing material for ultrasonic sensors since it is highly resistant to various chemicals. These rugged, compact ultrasonic level sensors measure a wide variety of liquids including tanks in the plastics, wood products, paper, agriculture, and food processing industries. TS-200 series sensors are used both indoors and out, and in harsh processing environments
Request a Quote Datasheet
Description
The TS-200 series ultrasonic sensor housings are resistant to deterioration from chemical exposure. Heavy-duty electronics are epoxy-potted into a chemical-resistant plastic housing to physically isolate the transducer and electronics from the target material. TS-200 series sensor housings are made of chemical-resistant polyvinylidene fluoride (PVDF), which is commercially known as Kynar. This is a preferred housing material for ultrasonic sensors since it is highly resistant to various chemicals. These rugged, compact ultrasonic level sensors measure a wide variety of liquids including tanks in the plastics, wood products, paper, agriculture, and food processing industries. TS-200 series sensors are used both indoors and out, and in harsh processing environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ToughSonic 200 Series - TS-200.20 - BinMaster, Inc.
Lincoln, NE, United States
ToughSonic 200 Series
TS-200.20
ToughSonic 200 Series TS-200.20
The TS-200 series ultrasonic sensor housings are resistant to deterioration from chemical exposure. Heavy-duty electronics are epoxy-potted into a chemical-resistant plastic housing to physically isolate the transducer and electronics from the target material. TS-200 series sensor housings are made of chemical-resistant polyvinylidene fluoride (PVDF), which is commercially known as Kynar. This is a preferred housing material for ultrasonic sensors since it is highly resistant to various chemicals. These rugged, compact ultrasonic level sensors measure a wide variety of liquids including tanks in the plastics, wood products, paper, agriculture, and food processing industries. TS-200 series sensors are used both indoors and out, and in harsh processing environments

The TS-200 series ultrasonic sensor housings are resistant to deterioration from chemical exposure. Heavy-duty electronics are epoxy-potted into a chemical-resistant plastic housing to physically isolate the transducer and electronics from the target material. TS-200 series sensor housings are made of chemical-resistant polyvinylidene fluoride (PVDF), which is commercially known as Kynar. This is a preferred housing material for ultrasonic sensors since it is highly resistant to various chemicals. These rugged, compact ultrasonic level sensors measure a wide variety of liquids including tanks in the plastics, wood products, paper, agriculture, and food processing industries. TS-200 series sensors are used both indoors and out, and in harsh processing environments

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number TS-200.20
Product Name ToughSonic 200 Series
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

SmartBob MultiBob Inventory Management System - SBR II MB - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Vibrating Probe Level Sensor - VRX21 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Vibrating Rod For Hazardous Locations - VR-90 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
80 GHZ COMPACT NON-CONTACT RADAR 49’ - CNCR 220 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details