BinMaster, Inc. Rotary level indicator BMRX-100

Description
The new BinMaster BMRX-100 rotary level indicator is an electromechanical device used in solids and powders to prevent bin overfills, dry runs, or to shut off a process. The BMRX-100 has no printed circuit board, so it's impervious to moisture and vibration found in many tough processing environments. By alerting to full and empty vessel conditions, it prevents waste and saves time when handling bulk materials stored in bins and silos. It's designed for materials with a bulk density of 2 lb. to over 100 lb./cu. ft. for use in ordinary storage and processing conditions. The new red enclosure can be rotated once installed. This unique feature makes it easy to ensure conduit entries are always pointed toward the ground, mitigating the risk of moisture damaging internal components. New wire guides ensure wires don't get stuck as you push them through conduit entries. Couplers and paddles sold separately.
Request a Quote
Description
The new BinMaster BMRX-100 rotary level indicator is an electromechanical device used in solids and powders to prevent bin overfills, dry runs, or to shut off a process. The BMRX-100 has no printed circuit board, so it's impervious to moisture and vibration found in many tough processing environments. By alerting to full and empty vessel conditions, it prevents waste and saves time when handling bulk materials stored in bins and silos. It's designed for materials with a bulk density of 2 lb. to over 100 lb./cu. ft. for use in ordinary storage and processing conditions. The new red enclosure can be rotated once installed. This unique feature makes it easy to ensure conduit entries are always pointed toward the ground, mitigating the risk of moisture damaging internal components. New wire guides ensure wires don't get stuck as you push them through conduit entries. Couplers and paddles sold separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BMRX-100 is a mechanical rotary paddle level indicator for point-level detection in powders and bulk solids with a bulk density of 2 to over 100 pounds per cubic foot. It features a single-pole double-throw (SPDT) relay rated at 10 amps at 250 VAC, with no printed circuit board to ensure resistance to moisture and vibration. The enclosure is die-cast aluminum with a powder coat finish and rated NEMA 4X/IP66, with a process temperature limit of 400°F (204°C). It operates on 115 VAC at 50/60 Hz, with a power load of 4 VA, and mounts via 1-1/4" NPT. Ambient operating temperature ranges from -40°F to +131°F (-40°C to +55°C). Fail-safe operation, LED indication, and time delays are not available on this model.

Datasheet Summary
Powered by GS/AI

The BMRX-100 is a mechanical rotary paddle level indicator for point-level detection in powders and bulk solids with a bulk density of 2 to over 100 pounds per cubic foot. It features a single-pole double-throw (SPDT) relay rated at 10 amps at 250 VAC, with no printed circuit board to ensure resistance to moisture and vibration. The enclosure is die-cast aluminum with a powder coat finish and rated NEMA 4X/IP66, with a process temperature limit of 400°F (204°C). It operates on 115 VAC at 50/60 Hz, with a power load of 4 VA, and mounts via 1-1/4" NPT. Ambient operating temperature ranges from -40°F to +131°F (-40°C to +55°C). Fail-safe operation, LED indication, and time delays are not available on this model.

Suppliers

Company
Product
Description
Supplier Links
Rotary level indicator - BMRX-100 - BinMaster, Inc.
Lincoln, NE, United States
Rotary level indicator
BMRX-100
Rotary level indicator BMRX-100
The new BinMaster BMRX-100 rotary level indicator is an electromechanical device used in solids and powders to prevent bin overfills, dry runs, or to shut off a process. The BMRX-100 has no printed circuit board, so it's impervious to moisture and vibration found in many tough processing environments. By alerting to full and empty vessel conditions, it prevents waste and saves time when handling bulk materials stored in bins and silos. It's designed for materials with a bulk density of 2 lb. to over 100 lb./cu. ft. for use in ordinary storage and processing conditions. The new red enclosure can be rotated once installed. This unique feature makes it easy to ensure conduit entries are always pointed toward the ground, mitigating the risk of moisture damaging internal components. New wire guides ensure wires don't get stuck as you push them through conduit entries. Couplers and paddles sold separately.

The new BinMaster BMRX-100 rotary level indicator is an electromechanical device used in solids and powders to prevent bin overfills, dry runs, or to shut off a process. The BMRX-100 has no printed circuit board, so it's impervious to moisture and vibration found in many tough processing environments. By alerting to full and empty vessel conditions, it prevents waste and saves time when handling bulk materials stored in bins and silos. It's designed for materials with a bulk density of 2 lb. to over 100 lb./cu. ft. for use in ordinary storage and processing conditions. The new red enclosure can be rotated once installed. This unique feature makes it easy to ensure conduit entries are always pointed toward the ground, mitigating the risk of moisture damaging internal components. New wire guides ensure wires don't get stuck as you push them through conduit entries. Couplers and paddles sold separately.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number BMRX-100
Product Name Rotary level indicator
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Level Sensor Probe for Sanitary Applications - PROCAP I 3-A & II 3-A - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Level Control Diaphragm Switch - BM45 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
3D Multiple-Scanner System - MVL - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2400 inch (? to 60960 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Tilt Switch Level Indicator - BM-T - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details