BinMaster, Inc. Compact Capacitance Probe Compact Pro

Description
The Compact Pro is a compact capacitance probe designed for tight spaces. It is used for high or low level measurement and plugged chute detection for liquids, powders, granules, and pelleted materials. It is appropriate for use in tanks, bins, silos, chutes, conveyors, pipes, or load out hoppers. Its small size makes it easy to install and a simple "one-time" calibration procedure with sensitivity up to less than one picofarad ensures fast set up. A visual LED on the housing indicates sensor status at-a-glance, showing the presence or absence of material.
Request a Quote
Description
The Compact Pro is a compact capacitance probe designed for tight spaces. It is used for high or low level measurement and plugged chute detection for liquids, powders, granules, and pelleted materials. It is appropriate for use in tanks, bins, silos, chutes, conveyors, pipes, or load out hoppers. Its small size makes it easy to install and a simple "one-time" calibration procedure with sensitivity up to less than one picofarad ensures fast set up. A visual LED on the housing indicates sensor status at-a-glance, showing the presence or absence of material.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Compact Capacitance Probe from BinMaster, Inc. is designed for precise level detection in tight spaces, making it suitable for various applications involving liquids, powders, granules, and pelleted materials. It features Bluetooth programmability, allowing for easy setup and configuration via a mobile app or USB connection. The probe operates by detecting changes in capacitance when material levels rise or fall, and it is capable of ignoring buildup to prevent false alerts. It is available in different models tailored for specific applications, including point-level detection in water-based liquids and light bulk solids. The probe can be installed using standard NPT fittings and is compatible with a range of hygienic connectors. It operates effectively in temperatures from -40°C to +115°C and pressures up to 64 bar, with various industry approvals including FDA and ATEX. The visual LED indicator provides clear status updates, enhancing monitoring efficiency.

Datasheet Summary
Powered by GS/AI

The Compact Capacitance Probe from BinMaster, Inc. is designed for precise level detection in tight spaces, making it suitable for various applications involving liquids, powders, granules, and pelleted materials. It features Bluetooth programmability, allowing for easy setup and configuration via a mobile app or USB connection. The probe operates by detecting changes in capacitance when material levels rise or fall, and it is capable of ignoring buildup to prevent false alerts. It is available in different models tailored for specific applications, including point-level detection in water-based liquids and light bulk solids. The probe can be installed using standard NPT fittings and is compatible with a range of hygienic connectors. It operates effectively in temperatures from -40°C to +115°C and pressures up to 64 bar, with various industry approvals including FDA and ATEX. The visual LED indicator provides clear status updates, enhancing monitoring efficiency.

Suppliers

Company
Product
Description
Supplier Links
Compact Capacitance Probe - Compact Pro - BinMaster, Inc.
Lincoln, NE, United States
Compact Capacitance Probe
Compact Pro
Compact Capacitance Probe Compact Pro
The Compact Pro is a compact capacitance probe designed for tight spaces. It is used for high or low level measurement and plugged chute detection for liquids, powders, granules, and pelleted materials. It is appropriate for use in tanks, bins, silos, chutes, conveyors, pipes, or load out hoppers. Its small size makes it easy to install and a simple "one-time" calibration procedure with sensitivity up to less than one picofarad ensures fast set up. A visual LED on the housing indicates sensor status at-a-glance, showing the presence or absence of material.

The Compact Pro is a compact capacitance probe designed for tight spaces. It is used for high or low level measurement and plugged chute detection for liquids, powders, granules, and pelleted materials. It is appropriate for use in tanks, bins, silos, chutes, conveyors, pipes, or load out hoppers. Its small size makes it easy to install and a simple "one-time" calibration procedure with sensitivity up to less than one picofarad ensures fast set up. A visual LED on the housing indicates sensor status at-a-glance, showing the presence or absence of material.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number Compact Pro
Product Name Compact Capacitance Probe
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Control Diaphragm Switch for Hazardous Locations - BM65 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Compact Non-Contact Radar for Sanitary Processing with Light Ring & Digital Display - CNCR-400.DD - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED - CNCR-390 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Custom Extended Rotary -  - BinMaster, Inc.
Specs
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Meter Technology Type Rotation Paddle
View Details